StarTech.com logo

StarTech.com SAT2510U2 storage drive enclosure Black, Silver 2.5" USB powered

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100118
Info modified on:
10 Aug 2024, 09:42:24
Warranty:
2 Year Warranty
Long product name StarTech.com SAT2510U2 storage drive enclosure Black, Silver 2.5" USB powered:

2.5in Silver USB 2.0 External Hard Drive Enclosure for SATA HDD

StarTech.com SAT2510U2 storage drive enclosure Black, Silver 2.5" USB powered:

Turn a 2.5in SATA drive into an external storage device with USB 2.0 connectivity
This USB to SATA External Hard Drive Enclosure transforms virtually any 2.5in SATA (SATA, SATA II, SATA III) laptop hard drive or SSD into the perfect portable storage solution! Ideal for storing digital multimedia and other demanding applications, the enclosure let''s you get the most out of your hard drive, connecting to a host computer using USB 2.0 (also backward compatible with USB 1.1) for maximum data transfer rates of up to 480Mbps. Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer''s storage/backup capabilities.
A truly portable solution, the external hard drive enclosure features lightweight, yet durable aluminum construction, as well as a small form factor design that fits perfectly into your pocket or notebook bag when not in use.
Plus, to eliminate the hassle of having to find a power outlet when you are ready to back up your data or load your stored files, the USB SATA hard drive enclosure requires no external power supply, as it is powered through its USB connection to the computer.
The StarTech.com Advantage
- A compact, aluminum chassis construction makes for a light-weight and easily portable storage solution with optimal heat dissipation characteristics
- USB 2.0 transfer rates up to 480 Mbps and ability to draw power from up to two USB ports, means fast access without reliance on external power
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com SAT2510U2 storage drive enclosure Black, Silver 2.5" USB powered:

StarTech.com SAT2510U2, 2.5", SATA, Serial ATA II, 0,47 Gbit/s, Black, Silver

Long summary description StarTech.com SAT2510U2 storage drive enclosure Black, Silver 2.5" USB powered:

StarTech.com SAT2510U2. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: SATA, Serial ATA II, Maximum storage capacity: 1 TB. Data transfer rate: 0,47 Gbit/s. Product colour: Black, Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.