location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XLR-K2M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XLRK2M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524984606
Category:
Accessories used with microphones such as microphone cases and stands.
Microphone Parts & Accessories Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2020 13:09:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony XLR-K2M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital microphone module
  • - Brand compatibility: Sony
  • - Black
Long product name Sony XLR-K2M :
The short editorial description of Sony XLR-K2M

XLR Microphone Adaptor Kit
More>>>
Sony XLR-K2M:
The official marketing text of Sony XLR-K2M as supplied by the manufacturer

General
Operating Temperature : 32°F to 104°F (0℃ to +40℃)
Material : Microphone: Fe / Al Adaptor: PC / PC + ABS / Fe

Operating Conditions
Storage Temperature : -4°F to +140°F (-20℃ to +60℃)

Weights and Measurements
Dimensions (Approx.) : Microphone: 27/32 x 6 1/2 inches (Diameter 21mm x Length 162mm) (excluding wind screen, cord) Adaptor: 4 5/8 x 4 1/4 x 3 inches (W 116.5mm x H 105.5mm x D 75mm)
Weight (Approx.) : Microphone: 4oz (121.5g) Adaptor: 8oz (250g) Carrying Case: 8oz (235g)

Short summary description Sony XLR-K2M:
This short summary of the Sony XLR-K2M data-sheet is auto-generated and uses the product title and the first six key specs.

Sony XLR-K2M, Digital microphone module, Sony, Black, 2,1 cm, 162 mm, 121,5 g

Long summary description Sony XLR-K2M:
This is an auto-generated long summary of Sony XLR-K2M based on the first three specs of the first five spec groups.

Sony XLR-K2M. Product type: Digital microphone module, Brand compatibility: Sony, Product colour: Black. Diameter: 2,1 cm, Length: 162 mm, Weight: 121,5 g

Features
Product type *
Digital microphone module
Brand compatibility *
Sony
Product colour
Black
Weight & dimensions
Diameter
2,1 cm
Length
162 mm
Weight
121,5 g
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 08:29:49
Uk has collected 1 expert review for Sony XLR-K2M but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)