location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCT-R640 tripod 3 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCT-R640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCTR640 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242609068 show
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VCT-R640 tripod 3 leg(s) Black :
The short editorial description of Sony VCT-R640 tripod 3 leg(s) Black

Sony Tripod VCT-R640
More>>>
Sony VCT-R640 tripod 3 leg(s) Black:
The official marketing text of Sony VCT-R640 tripod 3 leg(s) Black as supplied by the manufacturer

All purpose tripod for all camcorders with quick release mechanism – an essential accessory!

- Camera plate for easy attaching / detaching of camera
- Dimensions: maximum height approx.1,441 mm
- Dimensions: minimum height approx. 548 mm

Short summary description Sony VCT-R640 tripod 3 leg(s) Black:
This short summary of the Sony VCT-R640 tripod 3 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Tripod VCT-R640, 3 leg(s), Black, 1,2 kg

Long summary description Sony VCT-R640 tripod 3 leg(s) Black:
This is an auto-generated long summary of Sony VCT-R640 tripod 3 leg(s) Black based on the first three specs of the first five spec groups.

Sony Tripod VCT-R640. Number of legs: 3 leg(s). Weight: 1,2 kg. Product colour: Black

Features
Number of legs *
3 leg(s)
Product colour *
Black
Weight & dimensions
Weight
1,2 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:48
Uk has collected 1 expert review for Sony VCT-R640 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)