location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TDM-IP10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDM-IP10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDMIP10 show
Show alternative article codes used in the online market place
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:42:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony TDM-IP10 Black :
The short editorial description of Sony TDM-IP10 Black

TDM-IP10 - DIGITAL MEDIA PORT cradle adapter for iPod® allows you to plug in and enjoy your personal music collection through Sony's state of the art Home Theatre systems
More>>>
Sony TDM-IP10 Black:
The official marketing text of Sony TDM-IP10 Black as supplied by the manufacturer

- Easily playback your iPod music through Sony's Home Theatre system.
- Power charge of WALKMAN.
- Control music playback via remote connected through DIGITAL MEDIA PORT.
- Compatible with new iPod (touch, nano 3G, classic).

Short summary description Sony TDM-IP10 Black:
This short summary of the Sony TDM-IP10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TDM-IP10, 1 m, Black

Long summary description Sony TDM-IP10 Black:
This is an auto-generated long summary of Sony TDM-IP10 Black based on the first three specs of the first five spec groups.

Sony TDM-IP10. Cable length: 1 m. Product colour: Black

Ports & interfaces
Cable length
1 m
Performance
Product colour *
Black
Weight & dimensions
Weight
174 g
Packaging data
Package width
124 mm
Package height
227 mm
Package weight
327 g
Package length
4,6 cm
Country Distributor
United Kingdom 1 distributor(s)