location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RDR-HX510 DVD/Blu-Ray player Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDR-HX510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX510
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:17:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Sony RDR-HX510 DVD/Blu-Ray player Black, Silver:
This short summary of the Sony RDR-HX510 DVD/Blu-Ray player Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RDR-HX510, 24-bit/192kHz, 4,9 kg, 80 GB, 430 x 328 x 65 mm, 64x, DV Input S-Video / video Input (CVBS, RGB/Svideo) Component Video Output S-Video / video Output...

Long summary description Sony RDR-HX510 DVD/Blu-Ray player Black, Silver:
This is an auto-generated long summary of Sony RDR-HX510 DVD/Blu-Ray player Black, Silver based on the first three specs of the first five spec groups.

Sony RDR-HX510. Audio D/A Converter (DAC): 24-bit/192kHz. Weight: 4,9 kg. Hard drive capacity: 80 GB. Dimensions (WxDxH): 430 x 328 x 65 mm, DVD read speed: 64x, I/O ports: DV Input S-Video / video Input (CVBS, RGB/Svideo) Component Video Output S-Video / video Output...

Video
Progressive scan output *
Yes
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
HDMI ports quantity *
1
Technical details
Product colour
Black, Silver
Weight & dimensions
Weight
4,9 kg
Hard drive
Hard drive capacity
80 GB
Other features
Dimensions (WxDxH)
430 x 328 x 65 mm
DVD read speed
64x
I/O ports
DV Input S-Video / video Input (CVBS, RGB/Svideo) Component Video Output S-Video / video Output HDMI Output / Audio Output Optical / Coaxial Digital Audio Output
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:59:06
Uk has collected 5 expert reviews for Sony RDR-HX510 DVD/Blu-Ray player Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
T3.com
Updated:
2011-10-04 04:59:06
Remember when DVD recorders were ridiculously expensive? Thanks to the ever-increasing number of DVD/hard disk recorders appearing on the market, there has been a sharp drop in prices. So, unless you already own one, youd be barking to go for a vani...
100%
Brand Image Product code Product Stock Price from
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX650S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Silver Sony 160GB HDD/DVD Recorder Silver
(show image)
RDR-HX750S 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony VCR/DVD Combination recorder DVD recorder Silver Sony VCR/DVD Combination recorder DVD recorder Silver
(show image)
RDR-VX420 VCR/DVD Combination recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX750B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Sony 160GB HDD/DVD Recorder Black Sony 160GB HDD/DVD Recorder Black
(show image)
RDR-HX650B 160GB HDD/DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)