location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie NX73V NON 16MB Palm OS5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-NX73V
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 x 480 pixels
  • - 0,016 GB
  • - 0,2 GHz
  • - Lithium-Ion (Li-Ion)
Long product name Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g :
The short editorial description of Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g

Clié handheld PDA TFT Colour Display with back light 16MB RAM Palm OS 5.0 USB 320x480 pixels
More>>>
Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g:
The official marketing text of Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g as supplied by the manufacturer

The PEG-NX73V redefines the popular NX-Series CLIÉ™ handhelds with a new design, improved hardware features, and upgraded application software. Palm OS® 51 and ARM-compliant 200 MHz CPU, provide enhanced overall performance and an exceptional multimedia experience.

Short summary description Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g:
This short summary of the Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Clie NX73V NON 16MB Palm OS5, 320 x 480 pixels, LCD, 65536 colours, 0,016 GB, 32 MB, 0,2 GHz

Long summary description Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g:
This is an auto-generated long summary of Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g based on the first three specs of the first five spec groups.

Sony Clie NX73V NON 16MB Palm OS5. Display resolution: 320 x 480 pixels. Internal memory: 0,016 GB. Processor frequency: 0,2 GHz

Display
Display
LCD
Display resolution *
320 x 480 pixels
Colour
65536 colours
Memory
Internal memory *
0,016 GB
ROM capacity
32 MB
Processor
Processor frequency *
0,2 GHz
Built-in processor
PXA263
Ports & interfaces
I/O ports
USB
Standard connectivity
USB (cradle), Infrared (IrDA 1.2)
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
Address Book, Date Book, To Do List, Memo Pad, Card Info, Calculator, Graffiti 2, Security, HotSync, Palm Desktop v.4.1 (for PC), Audio Player, CLIÉ Album, CLIÉ Camera, CLIÉ Demo CLIÉ Files, CLIÉ Launcher, CLIÉ Mail, CLIÉ Memo, CLIÉ Remote Commander, CLIÉ Viewer, Data Export v.1.0 (for PC), Data Import, Image Converter v.1.0 (for PC), Memory Stick Backup, Mobile Connection Wizard V.1.1 (for PC), Mobile Manager, Movie Player, Movie Recorder, PictureGear Studio v.1.0 (for PC), PhotoStand, Photo Editor SonicStage v.1.15 (for PC), Sound Converter2 v.1.0 (for PC), Sound Utility, Voice Recorder, World Alarm Clock
Power
Battery technology
Lithium-Ion (Li-Ion)
AC adapter input voltage
100/240 V
Weight & dimensions
Weight *
227 g
Width
32 mm
Depth
44,5 mm
Height
22 mm
System requirements
Recommended Macintosh system requirements
Microsoft Microsoft Windows 98 Second Edition, Windows Millennium Edition, Windows 2000 Professional, Windows XP Home Edition, Windows XP Professional;Pentium II 400 MHz or faster (Pentium III 500 MHz or faster is recommended); 96 MB RAM minimum, 128 MB or more is recommended, 256 MB or more is recommended with Windows XP; 200 MB minimum (350 MB or more is recommended)
Compatible operating systems
Palm OS 5
Technical details
Bundled hardware
USB cradle (for HotSync operation), Retractable stylus, AC Adapter, Stereo headphones, Remote controller, Plug adapter, Hand strap, Installation CD-ROM, Instruction manuals, End User License Agreement, Graffiti card Limited Warranty Statement
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:36
Uk has collected 3 expert reviews for Sony Clie NX73V NON 16MB Palm OS5 handheld mobile computer 320 x 480 pixels 227 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:11:36
Sony may finally have got the design of its flip-screen handhelds just about right. Now it needs to fix Audio Player, provide more RAM and improve battery life.
80%