location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO RX502 P4 2530 256MB 60GB QWEN Intel® Pentium® 4 0,25 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO RX502 P4 2530 256MB 60GB QWEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-RX502
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO RX502 P4 2530 256MB 60GB QWEN Intel® Pentium® 4 0,25 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2,53 GHz
  • - 0,25 GB
  • - 60 GB
More>>>
Short summary description Sony VAIO RX502 P4 2530 256MB 60GB QWEN Intel® Pentium® 4 0,25 GB PC:
This short summary of the Sony VAIO RX502 P4 2530 256MB 60GB QWEN Intel® Pentium® 4 0,25 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO RX502 P4 2530 256MB 60GB QWEN, 2,53 GHz, Intel® Pentium® 4, 0,25 GB, 60 GB

Long summary description Sony VAIO RX502 P4 2530 256MB 60GB QWEN Intel® Pentium® 4 0,25 GB PC:
This is an auto-generated long summary of Sony VAIO RX502 P4 2530 256MB 60GB QWEN Intel® Pentium® 4 0,25 GB PC based on the first three specs of the first five spec groups.

Sony VAIO RX502 P4 2530 256MB 60GB QWEN. Processor frequency: 2,53 GHz, Processor type: Intel® Pentium® 4. Internal memory: 0,25 GB. Total storage capacity: 60 GB. Product type: PC. Weight: 13 kg

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Pentium® 4
Processor frequency *
2,53 GHz
Memory
Internal memory *
0,25 GB
Storage
Total storage capacity *
60 GB
Graphics
Maximum graphics card memory
0,064 GB
Optical drive
DVD read speed
8x
Network
Modem speed
56 Kbit/s
Performance
Audio system
stereo
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Software
Bundled software
Windows XP Service Pack 1, SonicStage 1.5, PictureGear Studio 1.0, Power DVD 4.0, Network SmartCapture, Norton Antivirus 2003, RecordNow, RealOne 6.0, Adobe AcrobatReader 5.1, Qucktime 5.0, Adobe Photoshop Elements 2.0, CallServe
Weight & dimensions
Width *
203 mm
Depth *
366 mm
Height *
371 mm
Weight *
13 kg
Other features
Display
No
Diskette drive memory
1,44 MB
CD read speed
32x
CD write speed
24x
CD rewrite speed
12x
Network interface
Ethernet/Fast Ethernet
Standard connectivity
Serial, parallel, PS/2, RJ-45, RJ-11