location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NWZ-F805 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWZ-F805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWZF805B.4CEW
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony NWZ-F805 Black :
The short editorial description of Sony NWZ-F805 Black

16GB, 8.9cm/3.5" touchscreen, Android™ apps, Wi-Fi/Bluetooth®, S-Master MX Digital Amplifier and Clear Audio technologies
More>>>
Sony NWZ-F805 Black:
The official marketing text of Sony NWZ-F805 Black as supplied by the manufacturer

Enjoy the ultimate music and app experience


Audio technologies by Sony for legendary sound: S-Master MX Digital Amplifier, Clear Stereo, Clear Bass and DSEE plus EX headphones get the best from your music collection.

Power your entertainment with Android: enjoy an immersive entertainment experience; use pre-installed apps and get more from an ever-growing choice at Google Play™.

Get millions of great tracks with Music Unlimited: Stream a huge range of hits, classics, new releases and ad-free radio channels (see www.musicunlimited.com/legal for availability).

Connect without wires: Download apps and stream content via Wi-Fi; link Walkman® with other Bluetooth® devices like headphones and speaker docks.

Listen out loud: Share your music experience with the built-in xLOUD™ speaker system.

Powerful processor: Interact effortlessly with music, media, apps and games on the touchscreen, thanks to the high speed NVIDIA® Tegra® 2 processor.

Listen for longer: Help lengthy journeys slip by, with up to 20 hours music playback or 4.5 hours video playback from a single battery charge.

Enjoy all your music library and more: Fill Walkman® with drag-and-drop music, video, playlist and photo transfers (non-DRM content) from Windows® Explorer or iTunes.

Match the music to your mood: SensMe™ sorts your music into themed channels to suit any mood, from a relaxing wake-up to that energetic workout.

Tilt and play: On-board G-sensor responds to your movements, adding an extra dimension of excitement to games and more.

Music right now: Press the W.Button and jump instantly from whatever you're doing (even a locked screen) to access Walkman® music player functions.

You won't believe your eyes: Bring your listening to life with dynamic on-screen visualisations that match the music.

Get that retro look: Re-live the Walkman® heritage with a choice of fun on-screen skins for music playback, featuring iconic players.

Format friendly: Walkman® F800 Series plays all your favourite music formats, including MP3, WAV, AAC and FLAC – and popular HD video formats too.

See where you are: On-board GPS lets you see your position on-screen and interact with location-aware apps when connected by Wi-Fi.

Short summary description Sony NWZ-F805 Black:
This short summary of the Sony NWZ-F805 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NWZ-F805, FM radio, 100 g, Black

Long summary description Sony NWZ-F805 Black:
This is an auto-generated long summary of Sony NWZ-F805 Black based on the first three specs of the first five spec groups.

Sony NWZ-F805. FM radio. Weight: 100 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal
8,89 cm (3.5")
Audio
Equalizer
Yes
Radio
FM radio *
Yes
FM recording
No
Record modes
Voice recording *
No
Weight & dimensions
Weight
100 g
Weight & dimensions
Depth
8,9 mm
Height
114,5 mm
Width
57 mm
Packaging content
User guide
Yes
Other features
Internal memory
16 MB
Playback time
20 h
Rechargeable battery
Yes
MP3 playback
Yes
Digital Sound Enhancement Engine (DSEE)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:59:43
Uk has collected 6 expert reviews for Sony NWZ-F805 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2014-08-29 01:59:43
The media player market may have taken a bit of a beating due to the all-consuming smartphone, but the likes of Appl e, Cowon , Samsung and Sony still think there's place for a more dedicated music and video player. Albeit one with plenty of trimmings: th...
Good Small but perfectly formed, Fast Android OS, Sharp screen, Excellent sound, Good value...
Bad Screen is small for video...
Bottom line If you're looking for a small, portable device for music, movies and browsing, or something to share the load with your smartphone, then this is a fine choice. Follow us on Twitter Join whathifi.com on Facebook...
100%