location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nickel Metal Hydride Rechargeable AA Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NHAA2DB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:27:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rechargeable battery
  • - Nickel-Metal Hydride (NiMH)
  • - 1,2 V 2500 mAh
Long product name Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH) :
The short editorial description of Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH)

Nickel Metal Hydride Rechargeable AA Battery Pack
More>>>
Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH):
The official marketing text of Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH) as supplied by the manufacturer

Nickel Metal Hydride Rechargeable AA Battery Pack 1.2V / 3.0Wh, 2500mAh

- Nickel Metal Hydride Rechargeable Batteries
- Includes 2x AA type rechargeable batteries

Short summary description Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH):
This short summary of the Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Nickel Metal Hydride Rechargeable AA Battery Pack, Rechargeable battery, Nickel-Metal Hydride (NiMH), 1,2 V, 2500 mAh, 30 g

Long summary description Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Sony Nickel Metal Hydride Rechargeable AA Battery Pack Rechargeable battery Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Sony Nickel Metal Hydride Rechargeable AA Battery Pack. Battery type: Rechargeable battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 1,2 V. Weight: 30 g

Battery
Battery type *
Rechargeable battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery voltage *
1,2 V
Battery
Battery capacity
2500 mAh
Weight & dimensions
Weight
30 g
Country Distributor
United Kingdom 1 distributor(s)