location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-E10LP Headphones Wired Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-E10LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-E10LP/PINK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony MDR-E10LP Headphones Wired Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Headphones
  • - Wired
  • - Intraaural 18 - 22000 Hz 16 Ω 104 dB
More>>>
Short summary description Sony MDR-E10LP Headphones Wired Pink:
This short summary of the Sony MDR-E10LP Headphones Wired Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-E10LP, Wired, 18 - 22000 Hz, 6 g, Headphones, Pink

Long summary description Sony MDR-E10LP Headphones Wired Pink:
This is an auto-generated long summary of Sony MDR-E10LP Headphones Wired Pink based on the first three specs of the first five spec groups.

Sony MDR-E10LP. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 22000 Hz. Cable length: 1,2 m. Weight: 6 g. Product colour: Pink

Performance
Product type *
Headphones
Product colour *
Pink
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
18 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
104 dB
Magnet type
Neodymium
Driver unit
1,35 cm
Weight & dimensions
Weight
6 g