location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-F58AM camera flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F58AM Flash / Light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-F58AM show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:06:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony HVL-F58AM camera flash Black :
The short editorial description of Sony HVL-F58AM camera flash Black

HVL-F58AM External flash
More>>>
Sony HVL-F58AM camera flash Black:
The official marketing text of Sony HVL-F58AM camera flash Black as supplied by the manufacturer

- External flash unit with GN58 (105mm lens, ISO 100)
- High accuracy ADI flash metering combines TTL metering and guide number control
- High-speed flash recharge (5 secs cycle to full power)
- New Quick Shift Bounce system maintains consistent shadow position in horizontal or vertical orientation
- Intelligent WB adjustment with colour temperature information (optimised for new α models)
- High-speed synch at all shutter speeds
- Full manual control with 6-step power settings (1/1-1/32)
- Auto zoom, modelling flash and multi-flash emission
- Wireless TTL mode
- Wide-angle adjustable bounce 150˚ up, 10˚ down, 90˚ left and right
- High-endurance flash tube for extended life
- Intuitive, easy-to-read rear panel display
- Built-in white catchlight reflector can be used in horizontal and vertical position
- Built-in wide panel covers field of view up to 16mm
- Supplied with soft carry case and stand for wireless shooting

Short summary description Sony HVL-F58AM camera flash Black:
This short summary of the Sony HVL-F58AM camera flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-F58AM, 5 s

Long summary description Sony HVL-F58AM camera flash Black:
This is an auto-generated long summary of Sony HVL-F58AM camera flash Black based on the first three specs of the first five spec groups.

Sony HVL-F58AM. Product colour: Black, Approximate recycling time: 5 s, Lighting angle (horizontal): 180°

Features
Product colour *
Black
Approximate recycling time *
5 s
Lighting angle (horizontal)
180°
Features
Guide number (ISO 100, set at 35mm zoom)
58 m
Lighting angle (vertical)
160°
Source Testseek summary Average rating
Reviews
Updated:
2011-09-07 01:21:39
Uk has collected 3 expert reviews for Sony F58AM Flash / Light and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%