location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-TX30 1/2.3" Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-TX30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-TX30L
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony DSC-TX30 1/2.3" Blue :
The short editorial description of Sony DSC-TX30 1/2.3" Blue

Water, dust, freeze and shock-proof for skiing, snorkelling and swimming. Take smooth HD videos and zoom in on tiny details
More>>>
Sony DSC-TX30 1/2.3" Blue:
The official marketing text of Sony DSC-TX30 1/2.3" Blue as supplied by the manufacturer

Take great shots anywhere, even underwater


Crisp, clear pictures any time, any place: Ski, swim or party with the camera that’s waterproof to depths of 10 metres and resists dust, freezing, knocks and bumps.

Capture 18.2 megapixel detail, even in low lightr: Shoot detail-packed stills and movies, even indoors or in dim light, with the 18.2 effective megapixels Exmor R™ CMOS sensor.

Ready to shoot, near or far: The high-quality Carl Zeiss lens with 5x optical zoom handles every scene, from wide-angle landscapes to portraits and close-ups.

Get a wider view: Make sure nothing’s left out of the picture – the wide-angle lens packs more into holiday scenes, interiors and group shot.

See the world in miniature: Zoom in for a fascinating view of tiny objects with Magnifying Glass Plus mode and the camera’s LED light to brighten up close-ups.

Add artistic picture effects: Add up to 9 different creative effects to stills, movies and panoramas without having to download and use image-editing software.

Don’t leave it to guesswork: Intelligent Auto recognises a wide range of scenes and adjusts settings automatically so you can get detailed results every time.

Capture action with no blur: Superior Auto recognises when subjects are moving in your picture and automatically adjusts settings for crisp, blur-free results.

Shoot smooth, steady Full HD movies: Film smooth, steady video clips in Full HD, even when you’re walking or zooming, with Optical SteadyShot Active Mode.

Get clear close-ups: Powerful 10x Clear Image Zoom fills the frame, even with distant subjects so your shots always stay clear and detail-packed.

Shoot high quality pictures quickly: The BIONZ processor is key to high-speed continuous shooting at 10 frames per second and finely detailed image quality.

Don’t worry about unsteady hands: Enjoy crisper, blur-free still photos with Optical SteadyShot that cuts handheld wobbles when you don’t have a tripod.

See detail in the dark: Use Extra High Sensitivity mode to capture crisp detail in the dimmest conditions like dusk or candlelight.

See photos clearly on-screen: Enjoy a big, bright view of photos and movies on the high resolution 8.3cm (3.3") OLED touchscreen.

All the colour you’ve dreamed of: Triluminos Colour gives a rich, vivid palette of natural colours when viewing photos on a compatible TV from Sony.

Flatter your portrait subject: Let the camera automatically remove skin blemishes, brighten teeth, widen eyes and cut forehead shine when you capture portraits.

Capture full panoramas with movement and faces: Just press the shutter button and sweep the camera for extra-wide panoramas of landscapes, city scenes and packed parties.

Boost your flash photography: Advanced Flash brightens up dim scenes, lighting up subjects who are further away from the camera.

Short summary description Sony DSC-TX30 1/2.3" Blue:
This short summary of the Sony DSC-TX30 1/2.3" Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-TX30, 1/2.3", 5x, Blue

Long summary description Sony DSC-TX30 1/2.3" Blue:
This is an auto-generated long summary of Sony DSC-TX30 1/2.3" Blue based on the first three specs of the first five spec groups.

Sony DSC-TX30. Image sensor size: 1/2.3". Optical zoom: 5x, Focal length range: 4.7 - 23.5 mm. Product colour: Blue

Picture quality
Image sensor size *
1/2.3"
Lens system
Optical zoom *
5x
Focal length range
4.7 - 23.5 mm
Focusing
Smile detection
Yes
Ports & interfaces
PictBridge *
No
AV output
No
Camera
Contrast adjustment
No
Saturation adjustment
No
Histogram
No
GPS
No
Design
Product colour *
Blue
Design
Waterproof
Yes
Weight & dimensions
Width
96,4 mm
Depth
15,4 mm
Height
59,3 mm
Other features
Focal length (35mm film equivalent)
26 - 130 mm
Conversion function
No
Electrical viewfinder
No
Manual focus
Yes
Optical viewfinder
No
Panorama
Yes
Trimming
Yes
Picture transfer protocol (PTP)
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:29:13
Uk has collected 30 expert reviews for Sony DSC-TX30 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
reviewed.com
Updated:
2014-05-17 02:29:13
Does anyone else feel that? The wave of déjà vu sweeping over this review? I think I'm going to be sick...The Cyber-shot DSC-TX30 (MSRP $349.99) is Sony's third—yup, third—attempt to convert the same good idea into a good camera. Back in 2011, Sony realiz...
Bottom line Why are people still buying these cameras? Is it the big screen, the colors? We know it's not the user experience. So... what then? We've heard it before: Touchscreens move units. But why? This isn't a phone; it's a camera, and cameras need buttons. Other...
0%
digitalversus.com
Updated:
2014-05-17 02:29:13
With spring now (apparently) upon us, this year's waterproof compacts are starting to come out of hibernation. For its 2013 model, Sony has carried over the basic design and trademark... Over the years, Sony has become a major player in the digital camer...
Good Good general picture quality, Excellent responsiveness, Quality materials, build, finish, Clever and effective auto mode...
Bad Lens could be sharper and more consistent at telephoto not quite as good as last year's TX20 lens, Some handling issues...
Bottom line Sony keeps on rolling out its Cyber-shot TX waterproof snappers with similar but improved models. The TX30 is a stylish, responsive, hard-wearing underwater snapper that's progressed in many ways ... except for lens quality...
80%
fhm.com.ph
Updated:
2016-12-02 10:48:02
Look around you and tell us if you also see these: hellish traffic, crowded streets and malls, mga mandurukot, and scary accidents!Sorry if we're being nega, bro! Again, look around you, this time without your pair of pessimistic specs. Do you also see: p...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-02 10:48:03
In this age where you take photos of your meal before you start eating, dress to impress so you can share your outfit for the day, or even post your bare morning face online, taking photos through our cameras consumes a significant amount of time in our e...
Bottom line If you seek the thrill and adrenaline of the great outdoors, the Sony Cybershot DSC -TX30 rugged camera is the one for you (even if you are just plain clumsy)!REVIEWIn this age where you take photos of your meal before you start eating, dress to impress s...
0%