location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-N1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-M1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:31:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8,1 MP CCD Silver
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver :
The short editorial description of Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver

DSC-N1 DEU 8.3Mpix USB2.0
More>>>
Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver:
The official marketing text of Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer

The Cyber-shot N1 offers 8.1 effective Megapixels with high sensitivity for reduced blur, a massive 3.0" Clear Photo LCD Plus screen with touch-screen operation and a ZEISS 3x Optical Zoom. It also comes with built-in Pocket Album and Slideshow with Music features.

Short summary description Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-N1, 8,1 MP, 3264 x 2448 pixels, CCD, 3x, Touchscreen, Silver

Long summary description Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Sony DSC-N1 1/1.8" Compact camera 8,1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-N1. Camera type: Compact camera, Megapixel: 8,1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Weight: 151 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
8,1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
7.9 - 23.7 mm
Extra/Smart zoom
15x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Exposure
ISO sensitivity
64, 100, 200, 400, 800, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,2 - 5 m
Flash range (tele)
0,36 - 2,6 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Compatible memory cards *
MS Duo, MS PRO Duo
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
230400 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Candlelight, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1500 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
300 shots
Battery life (max)
2,3 h
Battery type
NP-BG1
Number of batteries supported
1
System requirements
Macintosh connectivity
Yes
Weight & dimensions
Width
96,7 mm
Depth
22,7 mm
Height
61,1 mm
Weight
151 g
Weight (including battery)
185 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Package PIXELA ImageMixer USB Driver
Other features
Video capability
Yes
Standard connectivity
USB 2.0
Aperture range (F-F)
2,8 - 5,4
Lens system
Carl Zeiss Vario-Tessar
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:23:45
Uk has collected 8 expert reviews for Sony DSC-N1 1/1.8" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Brand Image Product code Product Stock Price from
Sony DSC-N1 compact camera 1/1.8" 8,1 MP CCD 3264 x 2448 pixels Silver Sony DSC-N1 compact camera 1/1.8" 8,1 MP CCD 3264 x 2448 pixels Silver
(show image)
DSC-N1 DSC-N1 0.00
(excl. VAT)
0 (incl. VAT)
Sony DSC-W17 compact camera 1/1.8" 7,2 MP CCD Black Sony DSC-W17 compact camera 1/1.8" 7,2 MP CCD Black
(show image)
DSC-W17 DSC-W17 0.00
(excl. VAT)
0 (incl. VAT)