location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P1i, Silver Black 6,6 cm (2.6")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1i, Silver Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011578/59
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony P1i, Silver Black 6,6 cm (2.6") :
The short editorial description of Sony P1i, Silver Black 6,6 cm (2.6")

P1i, Silver Black
More>>>
Sony P1i, Silver Black 6,6 cm (2.6"):
The official marketing text of Sony P1i, Silver Black 6,6 cm (2.6") as supplied by the manufacturer

Always connected
Staying connected is staying efficient. The Sony Ericsson P1i gives you always-on access to your company email, calendar and contacts. No matter where you go.

Complete mobile office
Bring your office on the road. 3G gives you the speed you need. And you have full office applications on your phone - view and edit documents on the go.

After work compatible
When you unwind after work, the Sony Ericsson P1i stays on duty. Listen to music. Snap a picture with the 3.2 megapixel camera. Or just relax with a game.

Short summary description Sony P1i, Silver Black 6,6 cm (2.6"):
This short summary of the Sony P1i, Silver Black 6,6 cm (2.6") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P1i, Silver Black, 6,6 cm (2.6"), 240 x 320 pixels, Silver

Long summary description Sony P1i, Silver Black 6,6 cm (2.6"):
This is an auto-generated long summary of Sony P1i, Silver Black 6,6 cm (2.6") based on the first three specs of the first five spec groups.

Sony P1i, Silver Black. Display diagonal: 6,6 cm (2.6"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Product colour: Silver. Weight: 124 g

Display
Display diagonal *
6,6 cm (2.6")
Display resolution *
240 x 320 pixels
Colour
262144 colours
Storage
Internal memory
160 MB
Camera
Front camera type *
Single camera
Rear camera type *
Single camera
Zoom capability
3 x
Built-in camera
Yes
Network
2G standards
Edge
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Design
Product colour *
Silver
Performance
Personal info management (PIM)
Alarm clock, Notes
Direct print supported
Yes
Vibrating alert
Yes
Multimedia
FM radio
Yes
Battery
Talk time (2G)
10 h
Standby time (2G)
440 h
Weight & dimensions
Width
106 mm
Depth
55 mm
Height
17 mm
Weight *
124 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:01:59
Uk has collected 63 expert reviews for Sony P1i, Silver Black 6.6 cm (2.6") and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-09-24 15:58:09
On paper, there are plenty of interesting features that might draw you to the Sony Ericsson P1i. Its a 3G phone with quad-band support that packs a 3.2-Megapixel camera and uses a jog wheel to navigate the Symbian menus.You can also use the 2.5-inch t...
Good Looks good, BlackBerry Connect v4.0 software, 3.2 megapixel camera...
Bad Not the most intuitive phone to use, Only compatible with Memory Stick...
Bottom line On paper, there are plenty of interesting features that might draw you to the Sony Ericsson P1i. Its a 3G phone with quad-band support that packs a 3.2-Megapixel camera and uses a jog wheel to navigate the Symbian menus.You can also use the 2.5-inch t...
50%
pcadvisor.co.uk
Updated:
2011-09-24 15:58:26
We reviewed the 3G Sony Ericsson P1i handset for two reasons: a Sony-branded business phone is a rarity, and it’s the first Sony Ericsson phone to work with BlackBerry Connect. For the unitiated, BlackBerry Connect is software for non-BlackBerry phon...
Bottom line On the whole, then, the Sony Ericsson P1i is a so-so business handset. Connectivity is plenty fast enough thanks to the 3G provision and there are more than enough distractions, but we wouldn’t honestly choose this phone over any number of solid Win...
60%
tracyandmatt.co.uk
Updated:
2011-09-24 15:58:54
The Sony Ericsson P1i - how smart is a non Windows Smartphone? OK I’m a self confessed Window Mobile devotee, note I don’t say fan because I like to think I view the OS without fanboys glasses, however there’s an original Orange SPV in my trailing edg...
0%
T3.com
Updated:
2011-09-24 16:00:54
Sony Ericssons P1i has a rich heritage. Following the P990 and M600 its the latest phone from the Sony stable to come packing a full QWERTY keyboard as well as a touch screen. What it represents, however, is a giant leap forward from the tacky-skin...
Good Clever business card scanner, 3-meg super snapper, Pin-sharp touchscreen, Mouthwatering looks.
Bad Thicker than a Blackberry, One-handed operation tricky.
Bottom line Super-stylish smartphone mixes business with pleasure...
80%
3g.co.uk
Updated:
2011-09-24 16:01:16
Sony Ericsson P1 Review Preview by 3G.co.uk See 3Gs best deal on the Sony Ericsson P1 - click here The Sony Ericsson P1 was announced on 8th May 2007 and is a relatively slim 3G smartphone. It is a fifth-generation P-series smartphone which builds on...
0%
pocket-lint.com
Updated:
2011-09-24 16:01:40
Can the new P series from SE beat off the competition?...
Good Hand recognition better than before, Opera browser looks good...
Bad QWERTY keypad still awkward...
Bottom line Overall then and the P1 seems to offer plenty over the previous P990, however the verdict is still out as to whether or not it will stand up to the likes of the Treo or the BlackBerry...
0%
alphr.com
Updated:
2011-09-24 16:01:59
For anyone who wants smartphone features but just can't stomach the bulkiness of some of the phones on test, the P1i's shape and sleek aluminium trim will be a welcome change. Although not quite as thin and light as the BlackBerry Pearl, it does rival...
Bottom line A compact keyboard can't make up for the confusing interface...
50%
Zdnet.com.au
Updated:
2011-11-14 02:20:03
DesignThe P1i is the latest in Sony Ericssons P-series range of business mobile phones. The newest incarnation in the P-series bears very little resemblance to its predecessors -- the P900 and P900i with their flip-lid form factor. The P1i sports a du...
Good Compact design and form factor, Business card reader, 3.2 megapixel camera with LED flash, 3G and WiFi connectivity bundled with connection manager software to prioritise connections (e.g. WiFi over 3G)...
Bad The dual QWERTY keypad takes a while to get used to, Minor interface quirks, No HSDPA, No 802.11g WiFi support, No 3.5mm headphone...
Bottom line The P1i has most of the bells and whistles a business user could want, but the user interface is a little quirky.
75%
iMobile.com.au
Updated:
2011-11-14 02:20:22
The P-series of handsets from Sony Ericsson is a range of high-end business-aimed handsets, usually incorporating QWERTY keyboards, large displays, and powerful operating systems. The first addition to the P-series in quite some time, the P1i does not...
75%
goodgearguide.com.au
Updated:
2011-11-14 02:20:22
Weve been waiting a long time for Sony Ericssons latest addition to its P Series range of smart phones. The long-awaited P990i was released in some overseas regions, but it was scrapped completely in Australia. Finally, the P1i has arrived, a 3G capa...
Good Design, Business card reader, 3-way scroll wheel and back button, Wi-Fi, 3.2 megapixel camera, 1GB M2 card included...
Bad No HSDPA, No 3.5mm headphone jack, Steep learning curve for keyboard and interface, Small stylus The Final Word The P1i is packed to the brim with features, and its only real downside is the unconventional keyboard, as well as an interface that will ta...
Bottom line The P1i is packed to the brim with features, and its only real downside is the unconventional keyboard, as well as an interface that will take some time to grasp. If you can get your head around each of them youre left with an excellent device on the...
75%
stuff.tv
Updated:
2016-12-29 06:39:28
Video review: The P1i is the most realised member of the P-series yet, with a compact frame and newly acquired multimedia might to match its sharp business acumen...
Good Sleeker and smaller chassis than previous P-series handsets. Slick web browser. Great camera. Lively music player...
Bad No HSPDA or built-in GPS. Touchscreen operation not for everyone...
Bottom line The P1i is the most realised member of the P-series yet, with a compact frame and newly acquired multimedia might to match its sharp business acumen...
80%
Mobile88.com
Updated:
2016-12-29 06:39:28
Announced on May 8th 2007, the Sony Ericsson P1 (P1i) is scheduled for release in Q3 2007. With the announcement of the P1 Sony Ericsson breaks the clear distinction between the P-series (P800, P900, P910 and P990) and the M-series (M600) and W-series...
0%