location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P910i (grey) 6,86 cm (2.7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P910i (grey)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY101144723
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:14:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony P910i (grey) 6,86 cm (2.7") :
The short editorial description of Sony P910i (grey) 6,86 cm (2.7")

Sony Ericsson P910i (grey)
More>>>
Sony P910i (grey) 6,86 cm (2.7"):
The official marketing text of Sony P910i (grey) 6,86 cm (2.7") as supplied by the manufacturer

One device. Every possibility.
P910i Mobile phone, PDA and digital camera – with video. Writing e-mail on a mobile device has never been easier. P910i has a fully featured keyboard on the back of the flip for easy text input. And what about taking pictures and sending them to your friend’s mobile phone or e-mail – this is easy too. Press the camera button, tap the send button on the P910i touchscreen, choose a contact and your picture or video clip is on its way.
P910i has the most impressive combination of mobile phone, PDA, camera and entertainment features you will find anywhere. One device. Every possibility.

Short summary description Sony P910i (grey) 6,86 cm (2.7"):
This short summary of the Sony P910i (grey) 6,86 cm (2.7") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P910i (grey), 6,86 cm (2.7"), 208 x 320 pixels, Grey

Long summary description Sony P910i (grey) 6,86 cm (2.7"):
This is an auto-generated long summary of Sony P910i (grey) 6,86 cm (2.7") based on the first three specs of the first five spec groups.

Sony P910i (grey). Display diagonal: 6,86 cm (2.7"), Display resolution: 208 x 320 pixels. Product colour: Grey. Weight: 155 g

Display
Display diagonal *
6,86 cm (2.7")
Panel type
LCD
Display resolution *
208 x 320 pixels
Colour
262144 colours
Camera
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Product colour *
Grey
Multimedia
FM radio
No
Battery
Talk time (2G)
13 h
Standby time (2G)
400 h
Weight & dimensions
Width
115 mm
Depth
58 mm
Height
26 mm
Weight *
155 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes