location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony GSM P910 URBAN GREY 155 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSM P910 URBAN GREY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011447/23
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony GSM P910 URBAN GREY 155 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 208 x 320 pixels
  • - Multimedia Messaging Service (MMS)
  • - 1000 mAh
Long product name Sony GSM P910 URBAN GREY 155 g Silver :
The short editorial description of Sony GSM P910 URBAN GREY 155 g Silver

GSM P910 URBAN GREY
More>>>
Sony GSM P910 URBAN GREY 155 g Silver:
The official marketing text of Sony GSM P910 URBAN GREY 155 g Silver as supplied by the manufacturer

Share the easy way - QuickShare™
QuickShare™ is all about making sharing content easy. In just a few clicks, you can snap a picture and send it to a friend anywhere in the world.
The P910 is a mobile phone. It's a PDA. It's a mobile office, and it's push email ready.

Underneath the sleek and sophisticated exterior you'll find even more smartness and power. A digital and video VGA camera. Keyboard inside flip. A sharp and bright 262K-colour screen.

The P910 smartphone. All in one, the best of everything.

Short summary description Sony GSM P910 URBAN GREY 155 g Silver:
This short summary of the Sony GSM P910 URBAN GREY 155 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony GSM P910 URBAN GREY, 208 x 320 pixels, Bluetooth, 1000 mAh, Silver

Long summary description Sony GSM P910 URBAN GREY 155 g Silver:
This is an auto-generated long summary of Sony GSM P910 URBAN GREY 155 g Silver based on the first three specs of the first five spec groups.

Sony GSM P910 URBAN GREY. Display resolution: 208 x 320 pixels. Bluetooth. Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 155 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
208 x 320 pixels
Display type
TFT
Panel type
TFT
Colour
262144 colours
Memory
Internal memory
64 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
24
Power
Battery capacity *
1000 mAh
Battery type
Li-Po
Talk time (2G) *
13 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
155 g
Width
115 mm
Depth
58 mm
Height
26 mm
Phone features
Java technology
Yes
Other features
Standard connectivity
Bluetooth, IrDA, USB, USB
Networking type
GSM
Operating frequency
GSM 900, GSM 1800, GSM 1900
Playback formats
MP3, MPEG4