location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CMT-SBT100 Home audio micro system 50 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMT-SBT100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMTSBT100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242866294 show
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony CMT-SBT100 Home audio micro system 50 W Black, Silver :
The short editorial description of Sony CMT-SBT100 Home audio micro system 50 W Black, Silver

50W audio system with CD, FM/AM, Bluetooth®, NFC, and USB
More>>>
Sony CMT-SBT100 Home audio micro system 50 W Black, Silver:
The official marketing text of Sony CMT-SBT100 Home audio micro system 50 W Black, Silver as supplied by the manufacturer

Stream your favourite music in Hi-Fi quality sound


Say goodbye to tangled cables: Stream music wirelessly from smartphones, laptops and other devices using Bluetooth®.

Enjoy high quality Bluetooth® streaming: Support for the AAC and apt-X codecs means you get better sound quality than with standard Bluetooth® audio.

One touch connection with NFC: Touch your NFC smartphone or tablet to the audio system and instantly hear your songs in rich, clear sound.

Feel the bass with Bass Boost: From classic funk to dubstep, enjoy a more resonant, full-bodied sound with the Bass Boost function.

Looks as good as it sounds: Clean, elegant design brings a touch of style to any room in the house.

Give your CDs a new lease of life: Built-in CD player supports CD, CD-R and CD-RW discs with shuffle, repeat and program function for listening control.

Bring the best out of your MP3 player: Easily connect your digital music player to the Audio In jack (cable not supplied) and enjoy MP3 tracks in Hi-Fi quality sound.

Short summary description Sony CMT-SBT100 Home audio micro system 50 W Black, Silver:
This short summary of the Sony CMT-SBT100 Home audio micro system 50 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CMT-SBT100, Home audio micro system, Black, Silver, 50 W, 2-way, AM, FM, MW, EON

Long summary description Sony CMT-SBT100 Home audio micro system 50 W Black, Silver:
This is an auto-generated long summary of Sony CMT-SBT100 Home audio micro system 50 W Black, Silver based on the first three specs of the first five spec groups.

Sony CMT-SBT100. Type: Home audio micro system, Product colour: Black, Silver. RMS rated power: 50 W, Speaker type: 2-way. Supported radio bands: AM, FM, MW, RDS features: EON. Audio formats supported: MP3, Playback disc formats: CD audio. Power source: AC, Power consumption (standby): 0,5 W, Input voltage: 220-240 V

Design
Type *
Home audio micro system
Product colour *
Black, Silver
Optical disc player *
Yes
Cassette deck
No
Multimedia
Speaker type
2-way
Number of speakers *
2
RMS rated power *
50 W
Radio
Supported radio bands *
AM, FM, MW
Radio Data System (RDS)
Yes
RDS features
EON
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Performance
MP3 playback
Yes
Performance
Card reader integrated *
No
Playback disc formats
CD audio
Audio formats supported *
MP3
Power
Power source *
AC
Power consumption (standby)
0,5 W
Input voltage
220-240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
290 mm
Depth
221 mm
Height
106 mm
Weight
2,6 kg
Other features
Apple docking compatibility
Not supported
Speaker width
15 cm
Speaker depth
22 cm
Speaker height
24 cm
FM radio
Yes
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)