location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP-S560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP-S560B
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:23:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony BDP-S560 :
The short editorial description of Sony BDP-S560

BDP-S560
More>>>
Sony BDP-S560:
The official marketing text of Sony BDP-S560 as supplied by the manufacturer

Performance Blu-ray Disc player combining high quality picture and sound quality with home networking capability

- Wireless-N Internet technology is the fastest and most reliable wireless system available. It delivers a convenient way of enjoying BD live functions or downloading the latest firmware updates.
- DLNA certified networking capability allows transfer of JPEG files from other devices even if they are not in the same room
- USB port for convenient transfer of JPEG files for viewing on the TV screen
- The player is backwards compatible with DVDs; by connecting via HDMI, you can upscale them using the Precision Cinema HD Upscale technology to the best picture possible. Your DVD collection will look outstanding on your Full HD TV.
- Featuring BD-Live, the new Blu-ray Disc player from Sony gives you access to interactive features. Connected directly to the internet, BD-Live brings you more exclusive extras like Bonus Features, News & Trailers and Games.
- Through the BonusView functionality a separate stream of video will play along with the movie in the form of a ‘picture-in-picture’ format and show interviews with the film’s cast and crew, storyboards and other visual content.
- x.v.Color allows the player to display images with natural and more vivid colours similar to what the human eye actually sees in the real world.
- The Deep Colour technology gives you smoother images and more colour variation when connecting your player to a Deep Colour ready HD TV via HDMI bringing you a more colourful movie experience.
- With the PhotoTV HD dedicated still picture display technology, you can view your digital photos at their best on your BRAVIA TV.
- The Precision Drive HD technology helps you get the most out of your Blu-ray Discs and DVDs, even if they are bent or scratched.
- Following the same award-winning design as the PLAYSTATION3 menu, the XrossMediaBar menu system provides simple and intuitive control to give you a smooth user experience
- The Quick Start-up mode allows you to get your Blu-ray Disc player started after just six seconds (6 sec) - a speed unrivalled by other products available today.
- The BRAVIA Sync technology enables you synchronise your Blu-ray Disc player to BRAVIA televisions and Home Theatre systems at the touch of a button.
- The latest applications for the player can be updated via internet through firmware updates. By running updates, your Blu-ray Disc- player will always deliver optimum performance.
- Full HD Audio Decoding of Dolby- TrueHD and DTS-HD Master Audio decoding – to get sound quality so rich and powerful it’s like listening to the movie’s original sound track in the studio.
- 7.1 channel High Definition Surround Sound Bitstream via HDMI connection for an outstanding sound quality
- The stylish design of the player perfectly complements your BRAVIA TV to create a harmonised home entertainment system - which fits seamlessly into your living room.

Short summary description Sony BDP-S560:
This short summary of the Sony BDP-S560 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BDP-S560, 12-bit/148.5MHz, 24-bit/192kHz, DVD, 2,4 kg, 430 x 216 x 70 mm

Long summary description Sony BDP-S560:
This is an auto-generated long summary of Sony BDP-S560 based on the first three specs of the first five spec groups.

Sony BDP-S560. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: DVD. Weight: 2,4 kg. Dimensions (WxDxH): 430 x 216 x 70 mm

Video
Picture-in-Picture
Yes
Video D/A Converter (DAC)
12-bit/148.5MHz
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
Composite video out
1
Component video (YPbPr/YCbCr) out
1
Storage
Disc types supported
DVD
Technical details
HDMI
Yes
Weight & dimensions
Weight
2,4 kg
Other features
Dimensions (WxDxH)
430 x 216 x 70 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:39:07
Uk has collected 18 expert reviews for Sony BDP-S560 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 07:38:49
Product Code: BDP-S560/B The Sony BDP-S560 Blu-ray Disc player not only delivers terrific high-definition images, but also excels at upconverting DVDs, too. The Sony BDP-S560 is also a Wi-Fi enabled model. But this model lacks the streaming media ex...
Bottom line It's not the cheapest or the most full-featured, but the Sony BDP-S560 is a good Blu-ray player. IDG staff...
70%
digitalversus.com
Updated:
2011-10-04 07:38:56
Remote Control Very traditional, the remote on the S560 doesn't have backlit buttons (which is a shame) but it's nevertheless very useful, and makes navigating the Xross Media Bar menu inherited from the PS3 very easy. Given the weight it threw behind...
Good Excellent image quality and good value for money, WiFi, DLNA compatibility starts up in 7 seconds, Reads and decodes all HD audio formats, Excellent upscaling of DVDs to 1080p, with audio sync, JPEG HD and AVCHD compatibility...
Bad No DivX compatibility, no online widgets, No 5.1 analogue audio output, USB input only for JPEGs...
100%
whathifi.com
Updated:
2011-10-04 07:39:00
's BDP-S560 fills an improbably narrow niche in its range, between the , a player we've declared the finest budget deck on the market, and the formidable , Product of the Year in the 2009 Awards. Essentially, the BDP-S560 is a media-friendly upgrade o...
Good Clarity, detail resolution and motion, wireless networking and some DLNA support included...
Bad Newer rivals boast richer, more enticing pictures, can sound bright next to class best, no internal memory for BDLive...
80%
pcauthority.com.au
Updated:
2011-11-06 01:25:13
The new BDP-S560 fills an improbably narrow niche in the Sony range between the brilliant BDP-S360 and the formidably capable BDP-S760. Essentially, this is a media-friendly upgrade over the entry-level S360. For picture quality, it's identical to its...
Bottom line Yet another solid Sony: not as seductive as some in the range, perhaps, but impossible to dislike...
100%
goodgearguide.com.au
Updated:
2011-11-06 01:25:15
The Sony BDP-S560 not only delivers terrific high-definition images, but also excels at upconverting DVDs, too. And it does so in a Wi-Fi enabled model. But this model lacks the streaming media extras that competing Blu-ray Disc players offer.The BDP-S560 was most impressive in our black-and-white Good Night and Good Luck test. Even water glasses sitting on a banquet table popped with clarity and brilliance. It did almost as well in color movies, with a nice feel of dimensionality in the Mis...
Good Built-in Wi-Fi, power-saving features, great image quality...
Bad Multimedia features for photos only, poor remote...
Bottom line The Sony BDP-S560 delivers very good images -- exceptional ones on DVD -- and Wi-Fi connectivity, but its poorly designed remote and lack of streaming extras hurt its value...
70%
stuff.tv
Updated:
2014-07-04 05:17:23
Instant wirelessSo if what we’re talking about is much the same player in broad terms, how does Sony justify the premium over the BDP-S360? Essentially, what you’re paying for is a front-mounted USB input for easy display of your digital camera pictur...
Good Fine picture and sound. Comprehensive spec. Wireless capable...
Bad You’re paying a little for convenience – but not too much...
Bottom line Yet another solid Sony. Not as seductive as some in the range, perhaps, but impossible to dislike...
100%
Brand Image Product code Product Stock Price from
Sony BDP-S550 Sony BDP-S550
(show image)
BDP-S550B BDP-S550 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S760 Sony BDP-S760
(show image)
BDPS760B BDP-S760 0.00
(excl. VAT)
0 (incl. VAT)
Sony BDP-S550 Sony BDP-S550
(show image)
BDPS550BVI.YD BDP-S550 0.00
(excl. VAT)
0 (incl. VAT)