location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BCG34HRE4 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCG34HRE4C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCG34HRE4C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 09:59:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony BCG34HRE4 battery charger :
The short editorial description of Sony BCG34HRE4 battery charger

Sony Quick Refresh Charger with 4 AA 2500 mAh high capacity batteries
More>>>
Sony BCG34HRE4 battery charger:
The official marketing text of Sony BCG34HRE4 battery charger as supplied by the manufacturer


Super Quick charger with refresh funtion.

4 high capacity AA batteries included: 2500 mAh. Last up to 5 times more than alkaline batteries..

Ideal for high drain devices : digital cameras, MP3 players, toys.

Can charge from 1 to 4 AA or AAA Ni-MH batteries..

Quick charging time: 2 to 5 hours..

Refresh function : removes the memory effect..

Safety feature: Temperature monitoring function for safety, Safety timer, voltage monitoring function, detection of non rechargeable batteries.

Individual LED indicator.

Short summary description Sony BCG34HRE4 battery charger:
This short summary of the Sony BCG34HRE4 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BCG34HRE4, Batteries included

Long summary description Sony BCG34HRE4 battery charger:
This is an auto-generated long summary of Sony BCG34HRE4 battery charger based on the first three specs of the first five spec groups.

Sony BCG34HRE4. Product colour: White. Battery capacity: 2500 mAh. Charging time: 120 min

Features
Number of batteries supported *
4
Design
Product colour *
White
Battery
Batteries included *
Yes
Battery capacity
2500 mAh
Other features
Charging time
120 min
Brand Image Product code Product Stock Price from
Sony USB charging AC power Adaptor AC-U50A battery charger Sony USB charging AC power Adaptor AC-U50A battery charger
(show image)
AC-U50A AC-U50A 0.00
(excl. VAT)
0 (incl. VAT)
Sony AC Adapter AC-L100 battery charger Sony AC Adapter AC-L100 battery charger
(show image)
AC-L100 AC-L100 0.00
(excl. VAT)
0 (incl. VAT)
Sony AC/DC Adapter/Quick battery charger Sony AC/DC Adapter/Quick battery charger
(show image)
AC-V700A AC/DC Adapter/Quick Battery Charger 0.00
(excl. VAT)
0 (incl. VAT)
Sony AC/DC Adapter/Super Quick 240V for Mavica battery charger Sony AC/DC Adapter/Super Quick 240V for Mavica battery charger
(show image)
AC-SQ950D SQ950D AC adaptor/charger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)