- - PlayStation 4
- - Game edition: Standard
- - ESRB rating: T (Teen) PEGI rating: 7
Battlezone, PS4 VR
Unrivalled battlefield awareness
Procedural missions
Harness the power of PlayStation VR and strap yourself into the seat of one of the most powerful attack vehicles in the galaxy: the Cobra tank.
Enter the explosive chaos of a neon-bathed far-future Earth and face tanks, turrets, drones and mechanical swarms as you fight for the survival of the planet. No two battles are ever alike, with procedurally-generated objectives and scenarios redefining each new combat encounter.
The unique immersion of PlayStation VR will give you unparalleled tactical awareness, allowing you to quickly scan the battlefield around you or the skies above, assess the threats and manoeuvre accordingly. Surveying your environment and planning your moves will be key to success.
Collect a vast array of devastating weapons - each with multiple variants - to tear your way through encroaching ground and air forces and, when the heat really turns up, break out one of several special power-ups to even the odds.
Battle buddies
Join PlayStation Plus to take the fight online and blast your way through the game’s explosive campaign with up to three friends firing by your side – and with drop-in, drop-out gameplay, any one of you can pick up the fight whenever you want in this deadly sci-fi battlefield.
Be sure to use the PS VR headset’s built-in mic to co-ordinate your comrades-in-arms and create the ultimate fireteam.
Sony Battlezone PS4 VR, PlayStation 4, T (Teen)
Sony Battlezone PS4 VR. Game edition: Standard, Platform: PlayStation 4, ESRB rating: T (Teen), PEGI rating: 7, Developer: Rebellion