location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony T303 93 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T303
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1222-1235
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:54:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony T303 93 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
More>>>
Short summary description Sony T303 93 g Pink:
This short summary of the Sony T303 93 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony T303, Slider, 128 x 160 pixels, 1,3 MP, Bluetooth, Pink

Long summary description Sony T303 93 g Pink:
This is an auto-generated long summary of Sony T303 93 g Pink based on the first three specs of the first five spec groups.

Sony T303. Form factor: Slider. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 93 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display resolution *
128 x 160 pixels
Colour
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
8 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio
Voice recording
Yes
Power
Talk time (2G) *
9 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
93 g
Width
47 mm
Depth
15 mm
Height
83 mm
Technical details
Feature
TrackID, RDS, MSC
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/GPRS
Operating frequency
900/1800/1900 MHz
USB 2.0 ports quantity
1
Playback formats
MP3, AAC