location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10DVM60PR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10DVM60PR show
Show alternative article codes used in the online market place
Category:
Sealed plastic object containing a length of audio or videotape, wound on a pair of spools, for insertion into a recorder, playback device, or other machine.
Magnetic Tape Cassettes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 11:50:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s) :
The short editorial description of Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s)

10-pack MiniDV Premium Tape - 60 min. Bringing you exceptional picture quality, great resistance and excellent value for money, MiniDV Premium is an ideal tape for everyday use.
More>>>
Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s):
The official marketing text of Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s) as supplied by the manufacturer

-Perfect digital picture with a resolution that exceeds 500 lines.
-Infinite range of possibilities to edit and share your videos.
-Possibility to record up to 50% more in LP mode.

Short summary description Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s):
This short summary of the Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 10-pack MiniDV Premium Tape - 60 min, 10 pc(s)

Long summary description Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s):
This is an auto-generated long summary of Sony 10-pack MiniDV Premium Tape - 60 min Video cassette 10 pc(s) based on the first three specs of the first five spec groups.

Sony 10-pack MiniDV Premium Tape - 60 min. Quantity per pack: 10 pc(s)

Technical details
Type *
Video cassette
Magnetic coercivity
1320 kA/m
Retentivity
500 mT
Squareness
78%
Technical details
Tape thickness
7 µm
Tape width
6,35 mm
Packaging content
Quantity per pack *
10 pc(s)
Brand Image Product code Product Stock Price from
Sony DVM60EXM 60 min 1 pc(s) Sony DVM60EXM 60 min 1 pc(s)
(show image)
DVM60EXM2E DVM60EXM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)