Shuttle logo

Shuttle POS P520 POS system 5205U 1,9 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black

Data-sheet quality:
created/standardized by Icecat
Product views:
20762
Info modified on:
14 Jun 2024, 04:04:19
Bullet Points Shuttle POS P520 POS system 5205U 1,9 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:
  • - 15.6" Multi Touchscreen
  • - Fanless
  • - Approved for 24/7 non-stop operation
  • - IP54 protected
Long product name Shuttle POS P520 POS system 5205U 1,9 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:

15,6" FHD 1920 x 1080 Touch, Intel Celeron 5205U, 4GB DDR4, 120GB M.2 SSD, Gigabit LAN, 65W

Shuttle POS P520 POS system 5205U 1,9 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:

Shuttle's range of All-in-One PCs yet comprises models with three different screen sizes: 11.6", 15.6" and 19.5". The P52U series model with a capacitive 15.6" multi-touchscreen offers Full-HD resolution. An Intel Ultra-Low-Voltage (ULV) processor makes for high computing power while it keeps energy consumption at a low level. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Short summary description Shuttle POS P520 POS system 5205U 1,9 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:

Shuttle POS P520, 39,6 cm (15.6"), 1920 x 1080 pixels, IPS, 250 cd/m², Capacitive, 16:9

Long summary description Shuttle POS P520 POS system 5205U 1,9 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:

Shuttle POS P520. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Display type: IPS. Processor type: Intel® Celeron®, Processor: 5205U, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum memory: 64 GB. Total storage capacity: 120 GB, Storage media: SSD, Solid-state drive capacity: 120 GB. Graphics card manufacturer: Intel, Graphics card: UHD Graphics

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.