location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST6000NM0114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST6000NM0114
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 TB 3.5" 10000 RPM SAS
  • - HDD
  • - 6 Gbit/s
  • - 780 g
Warranty: 5 years
Long product name Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS :
The short editorial description of Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS

3.5", 6 TB, 7200 RPM, 6 GB/s, 128 MB Cache, SED-FIPS (4K Native)
More>>>
Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS:
The official marketing text of Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS as supplied by the manufacturer

From the videos, music and documents that we share with friends and family on social networks, to servers that form the backbone of enterprise data centres and cloud-based computing, to desktop and notebook computers that fuel our personal productivity, Seagate products help more people to store, share and protect their valuable digital content.

Short summary description Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS:
This short summary of the Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST6000NM0114, 3.5", 6 TB, 10000 RPM

Long summary description Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS:
This is an auto-generated long summary of Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS based on the first three specs of the first five spec groups.

Seagate Enterprise ST6000NM0114. Hard drive size: 3.5", Hard drive capacity: 6 TB, Hard drive rotational speed: 10000 RPM

Features
Hard drive size *
3.5"
Hard drive capacity *
6 TB
Hard drive rotational speed *
10000 RPM
Standard connectivity *
SAS
Type *
HDD
Storage drive buffer size
128 MB
HDD interface transfer rate
6 Gbit/s
HDD sustained transfer rate
226 MiB/s
Average latency
4,16 ms
Mean time between failures (MTBF)
1400000 h
Power
Power consumption (typical)
11,86 W
Power consumption (idle)
7,97 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Weight & dimensions
Width
101,8 mm
Height
26,1 mm
Depth
147 mm
Weight
780 g
Packaging data
Product count per unit
1
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:57:56
Uk has collected 28 expert reviews for Seagate Enterprise ST6000NM0114 internal hard drive 3.5" 6 TB SAS and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
hardwarecanucks.com
Updated:
2015-01-01 06:57:56
With every new generation, hard drive manufactures keep pushing the boundaries of what was once thought impossible and are releasing models with dramatic increases in both performance and capacity. Unfortunately, consumers' demands have increased and an e...
Bottom line With all of the headline-grabbing advances on the solid state storage front, the equally impressive achievements happening in the typical spindle-based market pass largely unnoticed. Well it’s time to sit up and take notice because Seagate has shown the e...
0%
techradar.com
Updated:
2015-01-01 06:57:56
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
Good Fast sequential speed, Respectable access times, Enormous capacity...
Bad Eye, watering initial pricing for 6TB disks...
Bottom line Lower-cost drives will surely trickle down soon and for business environments, the ability to add 50% of fast extra storage without requiring additional rack space could be worth more than the high retail price of the drive. Seagate offers a five-year wa...
100%
techradar.com/au/
Updated:
2015-01-01 06:57:56
A single hard disk offering a mind-bogging total storage capacity of 6TB (6000GB) is a new milestone for computing, and it has been reached almost simultaneously by two firms, Seagate and HGST, a subsidiary of Western Digital. Previously, the maximum capa...
Good Fast sequential speed, Respectable access times, Enormous capacity...
Bad Eyewatering initial pricing for 6TB disks...
Bottom line The Seagate Enterprise Capacity 3.5 HDD V.4 squeezes up to 6TB of storage into a 3.5-inch drive, a capacity that previously could only be achieved across multiple disks. With a large cache, optional drive encryption and high platter density, fast perform...
100%
overclockersclub.com
Updated:
2015-01-01 06:57:56
Many, if not most of you, might remember the days of hard drives with just Megabytes of data. It wasn't until 1980 when the first 5.25-inch hard disk was actually released by Seagate. Before that, the idea of storage was left to the lab monkeys budgets. T...
Good GOBS of storage: 6TB of glory, Rather quick compared to smaller capacity drives, Insane sustained speed 216 MB/s, Perfect for backup storage or surveillance, Average power use – not more for more storage...
Bad Cost, it is going to cost you a little more for the enterprise quality.
Bottom line Well, I think it is safe to say that the Seagate Enterprise Capacity 6TB 3.5 HDD v4 is indeed a BEAST. I think I've said "beast" quite enough times throughout the review, often more referring to the size of this drive, but along with its large capacity is...
0%
hardwareheaven.com
Updated:
2015-01-01 06:57:56
In recent times “enthusiast” storage has all been about SSDs. They offer great speeds and as we have progressed from generation to generation capacity has been on the rise with prices constantly falling. Now new models generally have a 900GB-1TB model, ma...
Bottom line When thinking about the build quality of a “traditional” hard drive, there isnt a lot to say about the differences from major manufacturers. Yes some may prefer to get a drive from a particular manufacturing plant based on past experience but overall as l...
0%