location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S21 FE 5G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G990BZAFEEH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G990BZAFEEH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094613209
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16,3 cm (6.4") 2340 x 1080 pixels
  • - Qualcomm Snapdragon 888 1,8 GHz
  • - 6 GB 128 GB
  • - 5G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) 5.0 Near Field Communication (NFC)
  • - Triple camera 12 MP 12 MP 8 MP
  • - 4500 mAh
  • - Android 11
Long product name Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite :
The short editorial description of Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite

6.4” FHD+ Dynamic AMOLED 2X, Qualcomm SM8350 (One Core 2.84 GHz + Triple Core 2.4 GHz + Quad Core 1.8 GHz), IP68, 802.11 ax, Bluetooth 5.0, USB Type-C, 4500 mAh, Android 11
More>>>
Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite:
The official marketing text of Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite as supplied by the manufacturer

Get more out of the activities you heart most with Galaxy S21 FE 5G. We took all your favorites and built the ultimate fan-inspired phone jam-packed with features to fuel your passions. Whether you're a gaming guru or social media star, this crowd pleaser has the style, power and pro-grade camera to unleash epic in the everyday.

Ahhh-inspiring design

DISPLAY
Dazzling and durable


SUPER SMOOTH 120HZ
Smooth Scrolling

Responsive and silky smooth. This screen gives you a seamless scrolling experience so you can do what you love without interruptions. Conveniently sized at 6.4", it's also super durable and easy on the eyes, whether you're outside or inside — day or night.

IMMERSIVE DISPLAY
Big screen. Bigger Action.

An immersive screen so real that it blurs the line. Slim bezels give a wide view and Dynamic AMOLED 2X display boasts vibrant color in any light. Plus, scrapes and cracks have met their match with super-strong Gorilla® Glass Victus.

CAMERA
There’s a lot to smile about


PRO-GRADE CAMERA
Makes every pic epic

Capture epic pics and create legendary flicks. This multi-lens camera delivers crave-worthy content — shooting incredibly realistic photos and videos with superior levels of detail.

PORTRAIT
Studio-quality shots


Let your camera's AI do the hard work. Portrait Mode automatically detects and focuses on your subject. Simply point, apply effect and snap portraits so good even your most camera-shy friends will want to be center frame.

SELFIE
Turning selfies into masterpieces


No filter, no fear. Slay the selfie game with the 32MP front camera. Your features are highlighted and refined so you look your best on all your socials.

DUAL RECORDING
Lights.
Camera.

You.Turn your fan story into a share-ready movie on the spot with multi-cam recording. Dual Recording Mode lets you record with the front and back cameras simultaneously and connect with your audiences in new and fresh ways.

NIGHT MODE
Let there be night

Capture epic after-hour photos with A 32MP front camera and AI multi-frame processing that brings out more color and detail, because life happens even in low light.

30X SPACE ZOOM
Take a closer look

Capture that sideline shot all the way from the back of the bleachers. Space Zoom2 gives you power and clarity while Zoom Lock helps keep your subject in focus and less shaky.

PROCESSOR
A new level of go

A processor that works hard, so you can play hard. This chip is so fast, so powerful and so intelligent you can tackle graphic-heavy gaming and multitasking with ease.

ALL-DAY BATTERY
Dusk 'til dawn on one charge

Get the power you need. Energy efficient processors and a smart battery intuitively manage power and conserve energy to keep you sharing, streaming and connecting without charging.

HYPERFAST 5G
5G speeds that make you go "Whoa"

Why wait to catch up on your favorite shows, or upload content from your latest adventure? Share photos and videos in a flash with Hyperfast 5G.

IP68
Phone wet? No sweat.

Keeps your phone safe from splashes and spills. Rated for water up to 5 feet deep for up to 30 minutes.

EYE COMFORT SHIELD
Sight for sore eyes

The Infinity-O Display helps reduce harmful blue light at night so you can stream your favorite shows comfortably.

SUPER FAST CHARGING
More than 50% charge in 30 minutes

When you've got low battery and no time to wait, you can get hours of power with only minutes of charging

FAST WIRELESS CHARGING
Fast Wireless Charging 2.0

Get a speedy power-up without needing to plug in. Simply place your phone down on a compatible charger to get back to 100% quickly.

WIRELESS POWERSHARE
Share a charge, even while you charge

Multitasking isn't just for apps. You can use your phone to charge your buds, watch or even a friend's phone.

SECURITY
The velvet rope has gone digital

Samsung Knox offers end to end security in hardware and software to protect your data in real time.

WHAT'S IN THE BOX
Unbox epic fan power

Everything you need to take your passions to the next level — the device, USB Type-C data cable, ejection pin and Quick Start Guide all come in the box.

Short summary description Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite:
This short summary of the Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S21 FE 5G SM-G990BZAFEEH, 16,3 cm (6.4"), 6 GB, 128 GB, 12 MP, Android 11, Graphite

Long summary description Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite:
This is an auto-generated long summary of Samsung Galaxy S21 FE 5G SM-G990BZAFEEH smartphone 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Graphite based on the first three specs of the first five spec groups.

Samsung Galaxy S21 FE 5G SM-G990BZAFEEH. Display diagonal: 16,3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 1,8 GHz, Processor type: Qualcomm Snapdragon, Processor: 888. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system software: Android 11. Battery capacity: 4500 mAh. Product colour: Graphite. Weight: 177 g

Display
Display diagonal *
16,3 cm (6.4")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display resolution *
2340 x 1080 pixels
Colour
16 million colours
Maximum refresh rate
120 Hz
Touch screen type
Capacitive
Pixel density
401 ppi
Rounded display corners
Yes
Processor
Processor type *
Qualcomm Snapdragon
Processor *
888
Processor number of cores
8
Processor boost frequency
2,84 GHz
Processor frequency *
1,8 GHz
Storage
RAM capacity *
6 GB
Internal storage capacity *
128 GB
Camera
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
8 MP
Rear camera resolution
3000 x 4000 pixels
Rear camera aperture number
1,8
Second rear camera aperture number
2,2
Third rear camera aperture number
2,4
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
32 MP
Front camera aperture number
2,2
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
60 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Triple camera
Self-timer
Yes
Night mode
Yes
Panorama
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.0
Wi-Fi Direct
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Graphite
Color name
Graphite
International Protection (IP) code
IP68
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Speakerphone
Yes
Voice commands
Yes
Navigation
GPS
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, XMF
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system software *
Android 11
App distribution platform
Google Play
Google applications
Gmail, Google Chrome, Google Contacts, Google Drive, Google Maps, Google Photos, Google Play, Google Play Movies, YouTube
Virtual assistant
Samsung Bixby
Battery
Battery capacity *
4500 mAh
Talk time (4G)
37 h
Browsing time (Wi-Fi)
16 h
Browsing time (4G)
14 h
Wireless audio playback time
79 h
Wireless video playback time
16 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Weight & dimensions
Width
74,5 mm
Depth
7,9 mm
Height
155,7 mm
Weight *
177 g
Certificates
Head SAR
0,952 W/kg
Body SAR
1,48 W/kg
Packaging content
Quick start guide
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Technical details
Repairability index
8.2