Samsung logo

Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 256 GB 3300 mAh Lavender

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121699
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 256 GB 3300 mAh Lavender:

Samsung Galaxy Z Flip3 5G SM-F711B, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 11, Lavender

Long summary description Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 256 GB 3300 mAh Lavender:

Samsung Galaxy Z Flip3 5G SM-F711B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor type: Qualcomm Snapdragon, Processor: 888. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system software: Android 11. Battery capacity: 3300 mAh. Product colour: Lavender. Weight: 183 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.