location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-U700 5,59 cm (2.2") 86 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-U700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U700MSA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-U700 5,59 cm (2.2") 86 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5,59 cm (2.2") 240 x 320 pixels
  • - 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Short summary description Samsung SGH-U700 5,59 cm (2.2") 86 g Silver:
This short summary of the Samsung SGH-U700 5,59 cm (2.2") 86 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-U700, 5,59 cm (2.2"), 240 x 320 pixels, 3,2 MP, Bluetooth, 900 mAh, Silver

Long summary description Samsung SGH-U700 5,59 cm (2.2") 86 g Silver:
This is an auto-generated long summary of Samsung SGH-U700 5,59 cm (2.2") 86 g Silver based on the first three specs of the first five spec groups.

Samsung SGH-U700. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3,2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 270 h. Weight: 86 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
5,59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Colour
262144 colours
Memory
Flash card support *
Yes
Internal memory
42 MB
Camera
Rear camera resolution (numeric)
3,2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Sensor type
CMOS
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
5 h
Standby time (2G) *
270 h
Weight & dimensions
Weight *
86 g
Width
50 mm
Depth
12,1 mm
Height
103 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch, To-do list
Vibrating alert
Yes
Phonebook capacity
1000 entries
Other features
Standard connectivity
USB 2.0, SyncML DS
I/O ports
AV
Networking type
GSM, WCDMA
Video capability
Yes
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:56:26
Uk has collected 40 expert reviews for Samsung SGH-U700 5.59 cm (2.2") 86 g Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
3g.co.uk
Updated:
2013-11-15 22:56:24
Samsung U700 Phone Review by 3G.co.uk 3Gs 30 Second Comment The U600 had no 3G but the newer U700 has 3G and even faster HSDPA. That surely makes it a no brainer ? Slick Slim Samsung The mirrored exterior and bright 256,000-colour display coupled with...
0%
techradar.com
Updated:
2013-11-15 22:56:25
Having hit gold with its hugely successful Ultra range, Samsung is all set to prove theres more to its waif-like models than meets the eye with the U700. First glances soon reveal that the new addition shares the same gene pool as the popular U600, wi...
Good Video calling, 3G plus HSDPA-enabled, QVGA screen...
Bad Touch-sensitive controls erratic, Grease-prone surface, Plastic rather than metal casing...
Bottom line Having hit gold with its hugely successful Ultra range, Samsung is all set to prove theres more to its waif-like models than meets the eye with the U700. First glances soon reveal that the new addition shares the same gene pool as the popular U600, wi...
80%
goodgearguide.com.au
Updated:
2013-11-15 22:56:25
A flashy, stylish HSDPA slider featuring touch sensitive controls, a mirrored chrome finish and a 3.2 megapixel camera, Samsungs U700 has both style and features in spades. Features The U700 is a HSDPA capable handset, so it supports downloads at spee...
Good HSDPA capable, design and looks, features list, 3.2 megapixel camera, good in-call quality...
Bad User interface a little slower than previous units, touch sensitive buttons are a hit and miss affair, battery life The Final Word The U700 is a distinctive HSDPA capable phone. Beneath its flashy exterior is a more than capable handset that packs quit...
Bottom line The U700 is a distinctive HSDPA capable phone. Beneath its flashy exterior is a more than capable handset that packs quite a punch in terms of features. If you can look past the sometimes frustrating controls, what remains is an excellent phone.
75%
EISA.eu
Updated:
2013-11-15 22:56:26
Its not only the striking sleek design of Samsungs SGH-U700 slider handset that appeals to todays mobile phone user. Equally impressive is the ability to boost data transmission speeds up to ten times faster than normal UMTS through the use of HSDP...
0%
stuff.tv
Updated:
2014-04-08 06:22:42
With rival handset manufacturers having all sorts of diet problems, it seems Samsung is in competition with itself to fashion the thinnest phones in the world. Its Ultra Edition dynasty just can’t be out-slimmed and it holds the record for the sleek...
Good Stylish mirrored design. Slimline chassis. Capable camera. Fast HSDPA download speeds...
Bad Lightweight and plasticky build. Unresponsive touch-sensitive front keys. Rudimentary music player. Average video calling...
Bottom line The U700 should be tattooed with love and hate. For all its design finesse, HSDPA speeds and capable camera, it doubly frustrates with niggly feature and function compromises...
60%