location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E870 White Silver 4,83 cm (1.9") 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E870 White Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E870-WS show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E870 White Silver 4,83 cm (1.9") 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4,83 cm (1.9") 176 x 220 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung E870 White Silver 4,83 cm (1.9") 85 g :
The short editorial description of Samsung E870 White Silver 4,83 cm (1.9") 85 g

E870 White Silver
More>>>
Samsung E870 White Silver 4,83 cm (1.9") 85 g:
The official marketing text of Samsung E870 White Silver 4,83 cm (1.9") 85 g as supplied by the manufacturer

The Puristic Fashion Phone
The puristic design of the Samsung SGH-E870 with its sophisticated silver and white metallic look gives modern technology a futuristic edge and really highlights the streamlined shape of the SGH-E870.

Design
With a minimalist design, the slim and compact SGH-E870 is an attractive example of design purity. The phone’s continuous lines and curves, uncluttered by the use of the intenna, and its clean and polished casing, which produces a satin-finished titanium effect, work together to evoke a modern and futuristic look. The perfectly flush key pad buttons look as if they were inlaid into the phone. True to form, Samsung’s SGH-E870 is the ideal composite of modern craftsmanship and multi-faceted features for the mobile user with a refined sense of style.

Memory
While the design of the SGH-E870 is based on minimalism, its storage capacity is not. The slim SGH-E870 is packed with a large built-in memory of 80 MB, which is enough storage for comprehensive photo, video, music and game libraries, with enough room to spare for business documents and other files. And if that isn’t enough, the phone’s memory can be expanded by microSD for a virtually unlimited external memory capacity, making this mobile phone a powerhouse of multimedia and business communications.

Business Functions - Mobile Office
The SGH-E870 is optimized with various functions for the busy business professional. Samsung’s Document Viewer enables you to access important documents on the go, including MS Office, Adobe PDF, HTML and JPEG files. The larger 1.9” 262144 TFT Screen with its high pixel resolution facilitates viewing of any text or document file, but for the ultimate solution for impromptu meetings or for sharing information, use the TV-output function to view any of your mobile phone’s files directly on your TV. And with the SGH-E870’s Offline Mode, you will always have access to all the amazing features of your mobile phone, even when you’re flying on an airplane. Offline Mode disables voice communication, so that you can safely access your phone’s programs and services without interrupting the airplane’s radio communication. The improved Voice Recognition system can identify your spoken commands instantly, without pre-recording. Simply say the name of the person you want to call and the phone will automatically search your phone book for that person’s number.

Short summary description Samsung E870 White Silver 4,83 cm (1.9") 85 g:
This short summary of the Samsung E870 White Silver 4,83 cm (1.9") 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E870 White Silver, 4,83 cm (1.9"), 176 x 220 pixels, 1,3 MP, Bluetooth, 800 mAh

Long summary description Samsung E870 White Silver 4,83 cm (1.9") 85 g:
This is an auto-generated long summary of Samsung E870 White Silver 4,83 cm (1.9") 85 g based on the first three specs of the first five spec groups.

Samsung E870 White Silver. Display diagonal: 4,83 cm (1.9"), Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 280 h. Weight: 85 g

Display
Display diagonal *
4,83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Colour
262144 colours
External display *
OLED
External display resolution
98 x 80 pixels
External display number of colours
65536 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Video compression formats
3gp, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
280 h
Weight & dimensions
Weight *
85 g
Width
92 mm
Depth
42 mm
Height
16,5 mm
Phone features
Java technology
Yes
Direct print supported
Yes
Other features
Standard connectivity
USB 1.1, TV-out, SyncML
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, AAC, AAC+, WMA, ARM,SMF, MIDI, SP-MIDI, i-melody
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:37
Uk has collected 9 expert reviews for Samsung E870 White Silver 4.83 cm (1.9") 85 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-15 23:00:36
Samsung's E870 has a slim, modern design. The one we tested was made of bright white plastic with a metallic silver cover, but red and black versions are also available. It's a flip-open clamshell design with two screens. As well as a large, bright colou...
80%
techdigest.tv
Updated:
2013-11-15 23:00:37
Following the review of the Samsung E870 a few days ago, here is a One Minute Review, for those who would like to see it (almost) in the flesh. Came straight to this page? Visit www.TechDigest.tv for all the latest news. Posted by Shiny Media on July...
0%
shinyshiny.tv
Updated:
2013-11-15 23:00:37
Following on from Susis review of the Samsung E870 the other day, heres a little One Minute Review video we made of us getting to grips with the actual product.
0%
techdigest.tv
Updated:
2013-11-15 23:00:37
The Samsung E870 is big on looks. Which it needs to be, because its fairly small on everything else. Strictly speaking, it probably falls into the catergory of lady phone, the type of which Samsung churn out at an alarming rate. Looks-wise, it spo...
0%
techradar.com
Updated:
2013-11-15 23:00:37
You can see immediately why Samsungs new E870 might appeal to those less than excited by the brasher and chunkier handsets that are currently being touted by the manufacturers.The gentle and genteel flip phone also marks something of a new departure f...
Good Understated design hides capabilities, Built-in MP3 player, Stereo Bluetooth...
Bad Design may limit appeal, No autofocus or macro on camera, Not a 3G phone...
Bottom line You can see immediately why Samsungs new E870 might appeal to those less than excited by the brasher and chunkier handsets that are currently being touted by the manufacturers.The gentle and genteel flip phone also marks something of a new departure f...
80%
Brand Image Product code Product Stock Price from
Samsung E870 Valentine Pink 4,83 cm (1.9") 85 g Samsung E870 Valentine Pink 4,83 cm (1.9") 85 g
(show image)
SGH-E870-VP E870 Valentine Pink 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E870 White 4,83 cm (1.9") 85 g Samsung SGH-E870 White 4,83 cm (1.9") 85 g
(show image)
SGH-E870 SGH-E870 White 0.00
(excl. VAT)
0 (incl. VAT)