Samsung logo

Samsung RSA1WTPE side-by-side refrigerator Freestanding 520 L Silver, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177224
Info modified on:
27 May 2024, 12:19:32
Short summary description Samsung RSA1WTPE side-by-side refrigerator Freestanding 520 L Silver, Stainless steel:

Samsung RSA1WTPE, Freestanding, American door, Silver, Stainless steel, Door-on-door, LED, Tempered glass

Long summary description Samsung RSA1WTPE side-by-side refrigerator Freestanding 520 L Silver, Stainless steel:

Samsung RSA1WTPE. Appliance placement: Freestanding, Product design: American door, Product colour: Silver, Stainless steel. Total net capacity: 520 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 340 L, Lamp type: LED. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 577 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.