location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 2243SW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22MYZEBCA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,6 cm (21.5")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 45 W
Long product name Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

SyncMaster 2243SW 21.5", 1920 x 1880, 16:9, 5ms, 300 cd/m², 15000:1
More>>>
Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

This widescreen LCD monitor is energy efficient, using up to 50% less power than older models. You’ll also get amazing images with a 15,000:1 dynamic contrast ratio, 1920 x 1080 HD resolution, and 5 ms response time. And with the height adjustable stand, you can be more productive by adjusting it to your own comfort level. The 2243SW is space-saving and simply stunning - with a beautiful black bezel and soft, rounded edges.

distinctive design.
The slim design gives you plenty of room for all your computer applications and multiple images. Plus, the 2243BSWX is a perfect fit no matter where you enjoy it. And the soft, rounded corners with a rich piano black bezel add to its attractive design.

exclusive magic technologies.
It’s now possible to set the display settings faster and easier than ever. MagicTune lets you easily adjust the monitor’s brightness, color and image size in a convenient and accurate way. MagicColor enhances color while MagicBright³ automatically optimizes brightness, contrast and gamma correction, to help get the best picture quality.

high resolution.
Full HD 1920 x 1080 resolution delivers breathtaking detail, sharp images and brilliant color.

high dynamic contrast ratio.
Every image is illuminated with a dynamic contrast ratio of 15,000:1. Brighter images are brighter, darker images appear darker, resulting in superior quality and amazingly detailed pictures.

low power consumption.
SAMSUNG’s new technology uses 40 to 50% less power than older models which saves you money on your electric bill.

Short summary description Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 2243SW, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung SyncMaster 2243SW computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 2243SW. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
15000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Performance
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
TCO'03
Compliance industry standards
DDC 2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
VESA mounting interfaces
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
513 mm
Depth (with stand)
200,2 mm
Height (with stand)
364 mm
Weight (with stand)
5,15 kg
Width (without stand)
505,5 mm
Depth (without stand)
65,5 mm
Height (without stand)
326,5 mm
Other features
TV tuner integrated
No