location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55OMDPWBC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55OMDPWBC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086472821
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:59
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55OMDPWBC user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139,7 cm (55") 1920 x 1080 pixels LED 2500 cd/m²
  • - 6 ms
  • - Ethernet LAN connection
Long product name Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7 :
The short editorial description of Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7

55" LED Full HD 1920x1080, 2500cd/m2, 16.7M, 5000:1, 6ms, 72%, 300W, 24kg
More>>>
Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7:
The official marketing text of Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7 as supplied by the manufacturer

Ability to convey business messaging with high brightness and excellent visibility
Deliver promotional messaging vividly with excellent visibility
Draw more visitors to your retail business by effectively delivering promotional messaging with excellent visibility. OMD Series SMART Signage features2,500-nit high brightness and 5000:1 contrast ratio for superb visibility in various lighting environments. Even customers who are wearing polarized sunglasses can view messages with outstanding clarity and brightness, without the display-blindness effect typically experienced with LCD displays.

Optimized brightness control with Auto brightness sensor and increased energy efficiency
Display content with optimal brightness and cost-efficiency
Optimize brightness control while reducing display operating expenses and power consumption with an automatic brightness sensor. You can customize the maximum and minimum brightness within a range of 350-nit to 2,500-nit brightness to complement any environment and control expenses, while extending the life of the monitor.

Durability (High heat resistance) +24/7 Usage
Rely on strong 24/7 durability in various outdoor environments
Present business messaging 24/7 even when the display is exposed to sunlightdirectly and indirectly for reliable around-the-clock operation.OMD Series SMART Signage is mechanically designed and has undergone internal testing to endure heat with a panel that can withstand up to 110°C (230°F) temperatures.

Clutter-free installation and management through SSSP
Experience easy management and clutter-free installation with SSSP
LeverageSamsung’s industry-leading 2nd Generation SSSP and a powerful quad-core processor with SoC technology for outstanding performance.2nd Generation SSSP has advanced MagicInfo® Premium S all-in-one embedded content management solution that eliminates the need for a separate PC or media player. The result is an uncluttered and simplified digital signage configuration that delivers rich media content, enhanced operational efficiency and lower TCO.

Easy, professional display management with mobile devices and MagicInfo server
Easily and professionally manage content from a mobile device
Manage content conveniently from a mobile device with built-in Wi-Fi and MagicInfo®solution, even when the displays are installed in difficult-to-access locations. MagicInfo enables professional management of multiple displays, and theMagicInfo Mobile application can be used on a tablet or other mobile device to easily deliver content to displays or to update the displays’ templates or content.

Sophisticated design
Deliver engaging content with a very visible, sleek and exceptional design
Impress customers and reduce viewing distractions with a sophisticated design featuring a narrow 9.3 mm bezel and slim depththat offers an elegant appearance. Slim bezels allow OMD Series displays to be used in seamless video walls for stunning window and wall displays. And with slim-depth panels these stylish displays deliver efficient use of space while reducing separate housing design costs.

Complete product or kit-type product
Choose the ideal display type for any business environment
Take advantage of a variety of form factors to suit your display environment. As a standalone kit-type panel, the OMD-K is designed for specialized use in various customized housings to serve a wide range of configuration and environmental needs. OMD-W is an aesthetically pleasing standalone panel that is suitable for in-window store display usage with a backcover that hides its array of connectivity ports and openings.Both OMD-K and OMD-W models are available in various sizes (46”, 55” and 75”)for configuration flexibility.

Short summary description Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7:
This short summary of the Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55OMDPWBC, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7:
This is an auto-generated long summary of Samsung LH55OMDPWBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black Linux 24/7 based on the first three specs of the first five spec groups.

Samsung LH55OMDPWBC. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system software: Linux. Product colour: Black

Display
Panel type
SPVA
Display diagonal *
139,7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
2500 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Colour
16.78 million colours
Active display area (W x H)
1209,6 x 680,4 mm
Display scan frequency (horizontal)
30 - 81 kHz
Display scan frequency (vertical)
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
RS-232C
Yes
Infrared data port
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
600 x 400 mm
Bezel width (bottom)
6,5 mm
Bezel width (side)
7,8 mm
Bezel width (top)
9,3 mm
Performance
Operating hours (hours/days)
24/7
Power
Power consumption (typical) *
300 W
Power consumption (sleep)
0,5 W
Power consumption (off)
0,5 W
Power consumption (max)
495 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Processor
Cortex-A9
Processor frequency
1 GHz
Internal memory
1,5 GB
Internal storage capacity
8 GB
Operating system software
Linux
Video formats supported
AVC, H.264, MPEG1, MPEG2, VC-1, VP8
Audio formats supported
AC3
Image formats supported
JPG, PNG
Weight & dimensions
Width
1227,4 mm
Depth
139,5 mm
Height
698,2 mm
Weight
24 kg
Packaging data
Package width
1335 mm
Package depth
265 mm
Package height
808 mm
Package weight
30 kg
Packaging content
Remote control
Yes
Batteries included
Yes
Cables included
AC, VGA
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 2
Memory speed
1866 MHz
User memory
6 GB
Manual
Yes
Quick start guide
Yes
Dot clock scanning frequency
148,5 MHz
DisplayPort version
1.2
Energy efficiency class (old)
D
Brand Image Product code Product Stock Price from
Samsung LH55OMDPKBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black, Grey Linux 24/7 Samsung LH55OMDPKBC signage display Digital signage flat panel 139,7 cm (55") LED 2500 cd/m² Full HD Black, Grey Linux 24/7
(show image)
LH55OMDPKBC LH55OMDPKBC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)