Rexel logo

Rexel 22443190 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9267
Info modified on:
14 Apr 2023, 21:09:26
Bullet Points Rexel 22443190 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s):
  • - Capacity to hold up to 25 x A3 sheets
  • - 55 micron thickness, embossed anti-glare surface
  • - A3 landscape, top opening
  • - Multi-punched spine for flexible filing
  • - Great for everyday use in the office or at home
  • - Ink-safe: print does not transfer
  • - Pack of 10
Long product name Rexel 22443190 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s):

Quality Pocket A3 Landscape - Embossed. Pack 10

Short summary description Rexel 22443190 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s):

Rexel 22443190, 300 x 420 (A3), Transparent, Polypropylene (PP), Landscape, 440 mm, 331 mm

Long summary description Rexel 22443190 sheet protector 300 x 420 (A3) Polypropylene (PP) 10 pc(s):

Rexel 22443190. Format: 300 x 420 (A3), Product colour: Transparent, Disk material: Polypropylene (PP). Package width: 440 mm, Package depth: 331 mm, Package height: 4 mm. Quantity per pack: 10 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.