location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RealPower RPS19 - 450 Rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RealPower Check ‘RealPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RPS19 - 450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RPS19-450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040895641250
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘RealPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RealPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 20:01:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RealPower RPS19 - 450 Rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack Server
  • - ATX
  • - Number of 3.5" bays: 6 Number of 5.25" bays: 3
  • - SGCC
  • - Black
More>>>
Short summary description RealPower RPS19 - 450 Rack Black:
This short summary of the RealPower RPS19 - 450 Rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

RealPower RPS19 - 450, Rack, Server, Black, ATX, SGCC, 4U

Long summary description RealPower RPS19 - 450 Rack Black:
This is an auto-generated long summary of RealPower RPS19 - 450 Rack Black based on the first three specs of the first five spec groups.

RealPower RPS19 - 450. Form factor: Rack, Type: Server, Product colour: Black. Supported power supply form factors: ATX, PS2. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 2x 80 mm. Supported HDD sizes: 3.5". Material thickness: 1 mm

Country Distributor
Deutschland 1 distributor(s)