PUMA VENT Stretch Wvn Male Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3015
Info modified on:
14 Mar 2024, 19:20:34
Long product name PUMA VENT Stretch Wvn Male Grey:

VENT Stretch Wvn, XXL

Short summary description PUMA VENT Stretch Wvn Male Grey:

PUMA VENT Stretch Wvn, Male, Adult, Grey, XXL, Monochromatic, Regular fit

Long summary description PUMA VENT Stretch Wvn Male Grey:

PUMA VENT Stretch Wvn. Gender: Male, Consumer life stage: Adult, Product main colour: Grey. Disk material: Elastane, Polyester, Material description (name, %): Spandex 14%, Polyester 86, Fabric brand specific features: dryCELL. Style: Sport. Care information: Machine wash, Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.