Philips logo

Philips SA2012/93 MP3/MP4 player MP3 player 1 GB Orange, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10835
Info modified on:
14 Mar 2024, 17:40:31
Short summary description Philips SA2012/93 MP3/MP4 player MP3 player 1 GB Orange, Silver:

Philips SA2012/93, MP3 player, 1 GB, LCD, USB 2.0, FM radio, Orange, Silver

Long summary description Philips SA2012/93 MP3/MP4 player MP3 player 1 GB Orange, Silver:

Philips SA2012/93. Type: MP3 player. Total storage capacity: 1 GB. Display: LCD. Standard connectivity: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 8 h. Product colour: Orange, Silver. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.