Banner Just married, 23x185cm
PartyDeco GRL42-008, Garland, Jute, Brown, White, Wedding, 0,65 m, Boy/Girl
PartyDeco GRL42-008. Product type: Garland, Disk material: Jute, Product colour: Brown, White. Width: 230 mm. Target audience details: Adult. Quantity per pack: 1 pc(s), Package width: 185 mm, Package height: 290 mm