150 Cool Mountain, M, mid aqua
ORTOVOX 150 Cool Mountain, T-shirt, Adult, Male, Turquoise, Mid aqua, Image
ORTOVOX 150 Cool Mountain. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Disk material: Lyocell (TENCEL), Merino wool, Material description (name, %): Wool 52, Fabric brand specific features: Tencel. Weight: 155 g. Quantity per pack: 1 pc(s). Care information: Machine wash 30 °C, Ironing instruction: Do not iron, Washing instruction: Fine wash (30°C)