location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
O2 Check ‘O2’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XDA Stealth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XDA STEALTH
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘O2’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by O2: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,1 cm (2.4") 240 x 320 pixels
  • - 0,416 GHz
  • - miniSD
  • - 1.2
  • - Single camera
  • - Lithium Polymer (LiPo) 1300 mAh
Long product name O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black :
The short editorial description of O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black

XDA Stealth - GSM 900 / 1800 / 1900, 2.4" TFT 240 x 320, 64 MB RAM, 192 MB ROM, miniSD, GPRS, 802.11b/g, Bluetooth, Infrared port, miniUSB, 2 MP Camera, SMS, MMS, Email, IM, Microsoft Windows Mobile 5.0 PocketPC
More>>>
Short summary description O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black:
This short summary of the O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

O2 XDA Stealth, 6,1 cm (2.4"), 240 x 320 pixels, 0,416 GHz, Black

Long summary description O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black:
This is an auto-generated long summary of O2 XDA Stealth 6,1 cm (2.4") 1300 mAh Black based on the first three specs of the first five spec groups.

O2 XDA Stealth. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Processor frequency: 0,416 GHz. Rear camera type: Single camera. Battery capacity: 1300 mAh. Product colour: Black. Weight: 140 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 11:39:39
Uk has collected 10 expert reviews for O2 XDA Stealth 6.1 cm (2.4") 1300 mAh Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
smh.com.au
Updated:
2013-11-09 11:39:39
Theres plenty thats stealthy about this new smartphone but the device itself is not on that list. In terms of its profile and bulk, this phone is about as stealthy as a house brick. But its a damned good looking brick, all the s...
80%
goodgearguide.com.au
Updated:
2013-11-09 11:39:39
A solid offering purely as a phone and a handy answering machine application aren?t enough to make the Stealth appealing. Ultimately let down by a poor design, issues with text input and a rather moderate battery life.
Good Good display, Connectivity options, Answer Machine...
Bad Design, Clunky slider, Stylus location, Keypad, Sunlight glare makes display difficult to read, USB 1.2, Issues with text input The Final Word A solid offering purely as a phone and a handy answering machine application aren’t enough to make the...
Bottom line A solid offering purely as a phone and a handy answering machine application aren’t enough to make the Stealth appealing. Ultimately let down by a poor design, issues with text input and a rather moderate battery life.
50%
Zdnet.com.au
Updated:
2013-11-09 11:39:39
O2s Xda Stealth promises a perfect hybrid world of smartphone and slider phone, but the reality of what it delivers is somewhat less than that. Read our Australian review.
0%
gadgetguy.com.au
Updated:
2013-11-09 11:39:39
The Stealth makes a strong start with its compelling look-at-me design and the melding of phone and PDA. Theres bound to be a crossover market which finds this is an ideal combo, but youll need to temper expectations of the Stealth being the perfect...
Good Screen is good size for a phone, inbuilt voicemail system, eye-catching design.
Bad Screen is small for a PDA/smartphone, modest battery life, uses GSM instead of 3G.
Bottom line The Stealth makes a strong start with its compelling look-at-me design and the melding of phone and PDA. Theres bound to be a crossover market which finds this is an ideal combo, but youll need to temper expectations of the Stealth being the perfect...
80%
Mobile88.com
Updated:
2016-12-29 22:28:56
Enter the O2 Xda Stealth. Covered completely in black, the Stealth hides a powerful little PDA that is powered by an Intel Xscale 416MHz processor and runs the Windows Mobile 5.0 Pocket PC edition operating system.
0%
thestar.com.my
Updated:
2016-12-29 22:28:56
The Stealth sneaks in By CHONG JINN XIUNG XDA STEALTH (O2) Pocket PC smartphone Camera: 2-megapixels Display: 2.4in, 65,000 colours (320 x 240pixels) Messaging: MMS, SMS, e-mail Connectivity: Triband GSM, GPRS, WiFi, Bluetooth, infrared Phone m...
Good Sharp screen; has WiFi and push e-mail; runs Windows Mobile 5.0.
Bad Weak battery life; relatively small screen; poor builtin camera.
Bottom line The O2 Xda Stealth fits the bill if youre looking for a classy PDA smartphone but does it have substance to match its style? Read on to find out.IF YOU were a secret agent, youd probably need a slick phone to use while youre away on your top-secret...
0%