location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
O2 Check ‘O2’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nokia Lumia 625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1NOMARBN
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘O2’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by O2: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,9 cm (4.7") 480 x 800 pixels
  • - Qualcomm Snapdragon S4 1,2 GHz
  • - 0,5 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) 4.0
  • - Single camera 5 MP
  • - 2000 mAh
  • - Windows Phone 8
Long product name O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black :
The short editorial description of O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black

Lumia 625 - 4.7" IPS 800 x 480, GSM/WCDMA/LTE, Qualcomm Snapdragon S4, RAM: 512 MB. Wi-Fi, Bluetooth, GPS, 5MP, MicroSD, Windows Phone 8
More>>>
Short summary description O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black:
This short summary of the O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

O2 Nokia Lumia 625, 11,9 cm (4.7"), 0,5 GB, 8 GB, 5 MP, Windows Phone 8, Black

Long summary description O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black:
This is an auto-generated long summary of O2 Nokia Lumia 625 11,9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0,5 GB 8 GB 2000 mAh Black based on the first three specs of the first five spec groups.

O2 Nokia Lumia 625. Display diagonal: 11,9 cm (4.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz, Processor type: Qualcomm Snapdragon, Processor: S4. RAM capacity: 0,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Windows Phone 8. Battery capacity: 2000 mAh. Product colour: Black. Weight: 159 g

Source Testseek summary Average rating
Reviews
Updated:
2014-05-16 03:32:12
Uk has collected 208 expert reviews for O2 Nokia Lumia 625 11.9 cm (4.7") Single SIM Windows Phone 8 4G Micro-USB B 0.5 GB 8 GB 2000 mAh Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
hardwarezone.com.sg
Updated:
2014-05-16 03:32:11
The Lumia 625 is a part of Nokia's strategy to deliver "leading smartphone innovation and experiences at every price point". Just recently we reviewed the company's first phablet device, the Nokia Lumia 1520 , which goes up against the best in the industr...
Good Good design and handling, Decent battery life, Smooth performance...
Bad Low display resolution, Imaging quality could be better...
80%
techradar.com/au/
Updated:
2014-05-16 03:32:12
Nokia has delivered some great low cost smartphones in recent years, such as the Nokia Lumia 520 and Nokia Lumia 620- both of which are of a quality usually reserved for higher-end handsets.With the Nokia Lumia 625, the company seems to be trying to push...
Good Good battery life, 4G enabled, MicroSD slot, Decent music player...
Bad Low res screen, Overpriced, Average camera, Only 8GB of storage...
Bottom line The Nokia Lumia 625 is a bit of a mixed bag. In some ways it's a definite improvement over the Nokia Lumia 620 - thanks to better battery life and 4G support. But in other ways it's actually possibly worse. The screen for example, while bigger, is a lot l...
60%
digitalversus.com
Updated:
2014-05-16 03:32:12
Nokia has announced a new Lumia handset to add to its range of Windows Phones. The Lumia 625 is a competitively priced mid-range smartphone with a 4.7" screen that's due...
Good Pleasant and comfortable to handle, Firstrate build quality, Very good battery life, Practical Windows Phone interface, responsive handset, no latency, Decent audio quality, Nokia Here maps and navigation tools...
Bad Screen resolution, Not powerful enough for the latest heavyweight 3D games, Camera could be better, High SAR level: 0.95 W/kg...
Bottom line The Nokia Lumia 625 is a good smartphone that gives smooth, responsive performances and has a decent-sized screen. Battery life is impressive too. It's a good choice for anyone looking for a 4G handset that doesn't break the bank. For the performances on...
80%
geeksquad.co.uk
Updated:
2014-05-16 03:32:12
The Lumia 625 brings something rather large to the low-end smartphone market - namely its 4.7" screen - but is it enough to justify an upgrade from a 620, or does its budget status keep it from shining? Let's find out.Check out the best Nokia Lumia 625 de...
Bottom line The Lumia 625 is a suprisingly good phone for a device priced in the less than £200 price range. The screen is absolutely enormous and for things such as watching video, viewing pictures and web browsing/reading, it's a delight. Again, it still confuses m...
0%
techadvisor.co.uk
Updated:
2014-05-16 03:32:12
Adding to the already large family of Lumia smartphones, Nokia has introduced the budget Lumia 625 . Here's our Nokia Lumia 625 review. The aim of the Lumia 625, according to Nokia, is to offer users a large screen and 4G connectivity for an attractive b...
Bottom line The Nokia Lumia 625 is a big, bright and colourful Windows Phone 8 handset. If you're looking for a 4G capable smartphone on a budget then this is a great buy. It has good build and performance but has limited internal storage and a mediocre camera.Tags:S...
80%
smarthouse.com.au
Updated:
2014-05-16 03:32:12
Can you make a ripper budget phone based on the Windows phone mobile platform? Nokia reckon so and hence the Lumia 520 and 620s were born. But the bar has been raised now with the launch of the 625, with a larger screen and 4G connectivity. But as always...
Good Good value Decent performance 4G support...
Bad Low, resolution screen Limited apps and games selection...
70%
digitalone.com.sg
Updated:
2014-05-16 03:32:12
Billed as a mid-range handset, the Lumia 625 marks Nokia's attempt to capture a slice of the mid-range smartphone market with Windows Phone 8.But with strong rivals touting new mid-range models such as the Android-powered HTC Desire 601, which is endow...
Good The Lumia 625 ships with the latest Windows Phone 8 Amber update, which includes a photoediting tool and better image processing...
Bad The Windows 8 apps market is still bare though, with only a fraction of apps compared with its Android and iOS competitors.
Bottom line A cheery-looking smartphone for the budget-conscious set. A smaller screen would have improved the phone's display quality...
60%
whatmobile.net
Updated:
2014-05-16 03:32:12
T he 625 is the latest of a raft of recent releases from Nokia as part of its Windows Phone ‘Lumia’ range.Fetching around £180 SIM-free, this is a mid-range handset and a significant step up from its little brother the 620, offering 4G connectivity, a muc...
Good Large screen, Decent camera, Processor performs well...
Bad Poor battery, Lack of HD screen, Lack of apps for Windows Phone...
70%
expertreviews.co.uk
Updated:
2014-05-16 03:32:12
The Lumia 625, released just before Nokia was bought by Microsoft, is a surprising handset. It's not just an update to the upper-budget Lumia 620 (there are so many Lumia handsets now that we keep having to make up new categories), it's the biggest Lumia...
Bottom line It's big, it's quick and it has a good camera, but we're put off slightly by the screen's low pixel density...
80%
theregister.co.uk
Updated:
2014-05-16 03:32:12
Nokia's latest Lumia, a budget 4G smartphone, alights on an odd perch in the marketplace, where it finds itself all alone. 4G voice contracts in the UK are currently a luxury good - with luxury price tags attached. For most Britons, LTE is only practica...
0%
gadgetguy.com.au
Updated:
2014-05-16 03:32:12
When you’re looking for a new smartphone, the combination of 4G LTE and a big screen normally means a large price tag, but Nokia’s Lumia 625 aims to prove that you can get both without spending big. Nokia seems to have more phones than anyone else at...
Good Surprisingly comfortable to hold; Big screen; Two day battery life is easily possible; Great 4G speeds; Upgradeable memory; Back cover can be replaced;...
Bad Weighty; Low-resolution screen; Mediocre camera; No NFC;...
Bottom line When 4G devices first started appearing on the scene in 2011, they were expensive. Two years later, 4G LTE is pretty much commonplace and considered the new standard, and devices that come out lacking support for the high-speed networks are often bran...
80%
gadgetshow.channel5.com
Updated:
2014-05-16 03:32:12
The Nokia Lumia 625 is rapid fire follow up to our favourite Windows Phone of all time, the low price Lumia 620, and with its successor, Nokia’s taken the kitchen sink approach. This time around you get a huge 4.7-inch display, a dual-core 1.2GHz proce...
Good The Nokia Lumia 620 charmed us with its bright colours and sturdy build despite its stumpy frame, but the Lumia 625 doesn’t have to cover anything up: at 9.2mm thin this solid curved beauty is much more svelte than its predecessor, while still keeping its bright colour options (orange, black, white, yellow or green). Add to that a huge 4.7-inch display (the biggest on any Nokia Lumia Windows Phon...
Bad The display on the Nokia Lumia 625 may be large, but it’s low resolution as a result. Most displays of this size are HD, with barely imperceptible pixels, but the IPS screen stretches a much lower, non-HD 800x480 just as far as it can go and then some: as a result pictures and text look grainy, and it can make reading fuzzy long emails or web articles a pain. If you’ve used a phone with a 720p di...
Bottom line If you’re after a super cheap 4G phone on contract, and you value an easy to use operating system over staying on the bleeding edge or being able to use all of the latest trendy web services, you really can’t go wrong with the Nokia Lumia 625. Sure, th...
80%
pocket-lint.com
Updated:
2014-05-16 03:32:12
The Nokia Lumia 625 adds another carriage to the runaway Lumia train - there's barely been pause for breath between Nokia's latest Windows 8 smartphones of late. So what does the middle-spec Lumia add to the lineup? Well, the 625 is something of a contex...
Good Good value for money, Nokia gives you a great Windows Phone experience, solid design and build, it has a big display if that's what you crave, microSD slot, doesn't feel cheap...
Bad Screen is low resolution and not a great performance display, you miss out on things like compass and NFC, limited apps, larger screen size doesn't extend functionality of OS...
Bottom line With each Nokia Lumia device we examine we find a lot to love. Nokia's design is solid throughout much of the Lumia range, the specifications see Windows Phone 8 ticking along without complaint and the Finnish company is certainly bringing improveme...
70%
v3.co.uk
Updated:
2014-05-16 03:32:12
The Nokia Lumia 625 is the latest affordable Windows Phone device from the Finnish phone maker. Costing around £200, the Lumia 625 targets the same space as the Nokia 620 released earlier this year, but comes with the added perks of a larger 4.7in display...
Good Big screen is pleasant to type on, reasonable battery, interchangable covers...
Bad Low resolution screen, low memory, restricted selection of Nokia apps...
Bottom line The Nokia Lumia 625 is a decent Windows Phone designed to offer budget buyers big screen usability and 4G speeds. However, with few of the custom Nokia innovations that made other Lumia devices great, it's unlikely to tempt new users to the Windows Phone...
60%
alphr.com
Updated:
2014-05-16 03:32:12
The Lumia 625 rolls off a Nokia production line that has delivered an avalanche of different handsets of late. We've seen big phones ( Lumia 920 ), small phones ( Lumia 520 ), a phone with a ridiculously high-quality camera ( Lumia 925 ), and even one wit...
Bottom line A huge, long-lasting smartphone at an exceptionally keen price – only the limited screen resolution disappoints...
83%
3g.co.uk
Updated:
2014-05-16 03:32:12
The Nokia Lumia 625 has the benefit of super-fast 4G connectivity at a great price. But there’s more to it than that. The snapper is a very capable five-megapixel model and the display is large at 4.7 inches, and bright too. The colourful chassis is j...
Good 4G offering at a good price; good budget snapper; decent battery life; large bright display.
Bottom line The Nokia Lumia 625 offers good value for a 4G handset, and is the cheapest device on offer if you want to have the benefits of 4G. Its bright design and wealth of Nokia features make it appealing whatever your age...
80%
mobilechoiceuk.com
Updated:
2014-05-16 03:32:12
Weve got to admit were getting a little confused by Nokias collection of Lumia smartphones, which seems to grow every month. The Lumia 620 was one of its most affordable Windows mobiles with a dinky 3.8-inch screen and basic features, but this follow-u...
Good 4G support at a great price; Decent budget camera; Respectable battery life; Bright, spacious screen...
Bad Lack of apps; No NFC...
Bottom line Nokia’s Lumia 625 offers fast 4G connectivity at a tremendous price, but that isn’t the only thing this smartphone’s got going for it. A capable five-megapixel camera, bright and spacious 4.7-inch screen and colourful design all make the Lumia 625 an appe...
80%
digitalspy.com
Updated:
2014-05-16 03:32:12
The Nokia Lumia 625 is the latest affordable Windows Phone handset to come out of Nokia. Sporting the same vibrant colour schemes as the rest of the Lumia family - plus specs including 4G connectivity and a decent 4.7-inch screen - it looks to be a great...
Bottom line We really like the Lumia 625. It represents outstanding value, has a fun customisation element and is simple enough for it to be a great starter handset in the world of smartphones.Phones like the Nexus 4, which admittedly do cost a fair bit more, are bet...
0%
goodgearguide.com.au
Updated:
2014-05-16 03:32:12
Nokia may be well behind the likes of Apple and Google when it comes to smartphone sales, but the Finnish giant's woes are certainly not due to a lack of handsets. Its latest effort is the Lumia 625, a low-cost Windows Phone with a large 4.7in screen...
Good Large 4.7in screen, 4G connectivity, Excellent range of pre-loaded apps...
Bad Low screen resolution, No NFC chip, Only 8GB of internal memory...
Bottom line The Nokia Lumia 625 is a low-cost Windows Phone with a large 4.7in screen. Its big screen size is certainly noteworthy in this segment of the market...
0%
techradar.com
Updated:
2014-05-16 03:32:12
The Nokia Lumia 625 is a phone that is designed to really hit two key things users are looking for: cheap 4G and a larger screen. It ticks both of those boxes, coming as it does with a price tag of around £200 ($320, around AUS$340) and offering a 4.7-inc...
Good Big screen, MIcroSD slot, Cheap and 4G...
Bad Low, res screen, 512MB seems under, powered...
Bottom line We're not really sure who the Nokia Lumia 625 is aimed at. For most people the negative qualities of the screen would probably outweigh the positives, which given that you could snap up a Nokia Lumia 820 or a Moto G (2014) for similar money makes it a bit...
0%
trustedreviews.com
Updated:
2014-05-16 03:32:12
What is the Nokia Lumia 625? First reviewed: August 2013 Nokia has proved for some time that budget phones are something of a forte for Windows Phone 8. The Lumia 520 and Lumia 620 are both cracking little budget handsets. Nokia and Microsoft don't want t...
Good Good value, Decent performance, 4G support...
Bad Low-resolution screen, Limited apps and games selection...
Bottom line The Nokia Lumia 625 is one of the cheapest 4G phones you can get. It's colourful, stylish and has the same Windows Phone 8 OS as other Lumia phones. However, the screen is disappointingly low in resolution. With a 720p screen this would be a corker. In it...
70%
knowyourmobile.com
Updated:
2014-05-16 03:32:12
Usually when handsets get bigger they get more expensive, but with the Nokia Lumia 625 what you have is a budget handset that sort of looks like a flagship device. It's an odd marriage if we're honest but Nokia is convinced there's a market for devices li...
0%
T3.com
Updated:
2014-05-16 03:32:12
Nokia has really made Windows Phone its own, producing numerous devices all targeted at different customers. The Nokia Lumia 625, with colourful shells, a big 4.7-inch screen and a sub-£200 price tag, is clearly aimed at the cost conscious consumer. How...
Good Bargain price, Colourful, changeable shells, 4G LTE support...
Bad Low-res screen, Only 512MB RAM, Not enough WP8 apps...
80%
techview.co
Updated:
2014-05-17 04:39:38
The Lumia 625 was announced back in July and signalled a significant shift in the Lumia Windows Phone range – as the first device to sport a screen larger than 4.5 inches, it bought about the start of Nokia's diversification of its Lumia Windows Phone ran...
0%
tekgadg.com
Updated:
2014-09-21 02:43:48
Nokia Lumia brand has become synonymous with polished hardware design and excellent software optimization. Do those qualities trickle down to their entry-level Lumia 625? Find out in the video review above and my impressions below.SPECSLIKEThe Lumia 625 i...
0%
expertreviews.co.uk
Updated:
2014-12-09 06:21:56
Recently a load of refurbished Nokia Lumia 625 handsets have appeared for sale online, mainly from O2. At just £70 for the handset, which should come as new and has a 12-month warranty, it's something of a bargain. That around a third of the price it was...
Bottom line The Lumia 625 is big, quick and has a good camera, the display isn't the best but it's now very cheap...
80%
lazygamer.net
Updated:
2015-02-28 08:19:56
Phones have evolved over the last couple of years, and with tablet devices becoming increasingly common, they've had to also offer more tech in a smaller package in order to keep customers coming back. All that innovation costs quite a few bucks though. T...
0%
gizmodo.com.au
Updated:
2015-06-04 15:51:38
When is a low-end phone not a low-end phone? Who said that because it's cheap it's a bad deal? Meet the Nokia Lumia 625: the perfect bang for buck on Windows Phone 8.The Nokia Lumia 625 is the Windows Phone for those who want big features at a small price...
Bottom line If you've ever wanted to take the plunge on Windows Phone 8, now is the time to do it. Between the Nokia Lumia 625 and it's more expensive brother, the 925, Windows Phone 8 has never been more compelling. There are more apps than ever, it's going from str...
0%
whistleout.com.au
Updated:
2015-06-13 09:51:57
It has the standard array of other connectivity hardware too, with A-GPS for navigation and Bluetooth for connecting to headsets or other phones.As it is with other low-end Nokia Windows Phones, the Lumia 625 delivers a lot of bang for your buck. It may n...
Bottom line As it is with other low-end Nokia Windows Phones, the Lumia 625 delivers a lot of bang for your buck. It may not do everything that Samsung and HTC phones can do, but it covers off all of the basic smartphone activities well, and it is a pleasure to use...
75%
techsmart.co.za
Updated:
2016-02-05 10:44:44
Nokia's Lumia 625 bares little resemblance to the Lumia 620 it replaces thanks to packing a much bigger screen - the largest display in fact of any device in the Lumia range.At 4.7" the IPS LCD capacitive touchscreen of the R3 500 Lumia 625 is a lot bigge...
Good LTE connectivity; good dollop of feature bang for a midrange pricetag; biggest screen of any Lumia smartphone; expandable storage; and FM Radio...
Bad Low display pixel density; outer shell not easily removable; prone to noticeable lag whilst multitasking; and camera performance not on par with other Lumia devices...
0%
lowyat.net
Updated:
2016-11-24 12:18:00
Apart from Lumia 930 , the other new device that was also launched at the recent Microsoft Build Developer Conference was the Nokia Lumia 630 together with its LTE-enabled twin, the Lumia 635 . Technically, the Lumia 630 will be leading Nokia Lumia family...
0%
hardwarezone.com.ph
Updated:
2016-11-24 12:18:00
The Lumia 625 is a part of Nokia's strategy to deliver "leading smartphone innovation and experiences at every price point". Just recently we reviewed the company's first phablet device, the Nokia Lumia 1520 , which goes up against the best in the industr...
Bottom line The upcoming battle for mobile supremacy will center around the entry-level to mid-range segments where the market is estimated to consist about 500 million customers. Is the Nokia Lumia 625 the budget smartphone that these customers are looking for?Well...
0%
noypigeeks.com
Updated:
2016-11-24 12:18:00
Not too long ago, I said that the Nokia Lumia 1020 is one of those few WP8 devices that make sense in purchasing if you can swallow the price. I personally use a Nokia Lumia 620 , and while I do like the device, I really could no longer ignore my dislike...
Bottom line Despite some of my caveats, I like the Nokia Lumia 625 overall. While it's a downer that they made the battery harder to access and to not include NFC, it makes up for it with some welcome upgrades, such as the bigger screen size (I can't stress this enou...
78%
fhm.com.ph
Updated:
2016-11-24 12:18:00
There have been plenty of changes since we first played with a Nokia smartphone. Back then, the Lumia product line was still a noob, Nokia was being given doomsday scenarios by tech pundits, and the company certainly looked like it was fighting for a lost...
0%
technoodling.net
Updated:
2016-11-24 12:18:00
Nokia is on something of a roll. Of late, the company's been churning out models at a bit of a rapid clip, including the 1020 megapixel-heavy wonder and the high-end 925. And now it's seen fit to unleash the Lumia 625 – the current giant in the Lumia line...
0%
Mobile88.com
Updated:
2016-11-24 12:18:00
The Nokia Lumia 625 is the newest addition to the growing Lumia family. So what sets this mid-range successor to the Lumia 620 apart from its siblings? Just recently we saw the release of the Lumia 1020 to our local market and the main selling point of th...
Good Attractive design, Interchangeable back cover in five different attractive colors for selfexpression, Curve back for comfortable handling, Mattefinish plastic back cover so no fingerprints problem, Largest display in the Lumia series, Latest Windows Phone...
Bad Only LCD display in a rather large screen with no ClearBlack display...
60%
yugatech.com
Updated:
2016-11-24 12:18:00
Announced back in July, the Lumia 625 is Nokia's successor to the Lumia 620 and the company's current affordable Windows Phone 8 smartphone to come equipped with LTE connectivity. Compared to its predecessor it's definitely much better but comes with a fe...
Good Good design, Solid build, Good battery life, Gorilla Glass 2, Large display, Very decent performance, Affordable price for an LTE-capable device...
Bad Low resolution display, 512MB RAM, Limited apps, Limited internal storage, Mediocre camera performance...
Bottom line The Nokia Lumia 625 aims to become a really great successor to the Lumia 620 with its larger and better screen, bigger battery, and faster CPU. Not to mention that it carries a solid build and sleek design that Nokia is known to deliver.On the downside, t...
0%
techpinas.com
Updated:
2016-11-24 12:18:00
Last Friday, at Nokia Philippines' Headquarters in Makati City, the Finnish company formally introduced its newest midrange WP8 smartphone offering, the 4.7-inch Nokia Lumia 625...
0%
criticalhit.net
Updated:
2015-02-28 08:19:56
Phones have evolved over the last couple of years, and with tablet devices becoming increasingly common, they've had to also offer more tech in a smaller package in order to keep customers coming back. All that innovation costs quite a few bucks though. T...
0%
Country Distributor
United Kingdom 1 distributor(s)