NETGEAR logo

NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174696
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 Year.
Long product name NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

85 Mbps Powerline Network Adapter

NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

Bring an Internet Connection to Any Electrical Power Outlet
- Extend your home network using existing powerlines.
- No setup required—just plug and play!
- Perfect for extending high-speed Internet around the home.
- Connect to game consoles, PCs, DVR, network storage, etc.

Features
- Turns any electrical power outlet into an Ethernet network connection.
- Delivers fast 85 Mbps speed.
- For use with both wired and wireless routers and gateways.
- Simply plug one XET1001 into your router and another XET1001 into any Ethernet-ready device.
- Connect a desktop, notebook PC, gaming console, NETGEAR ReadyNAS NV+, Slingbox, a DVR or NETGEAR Print Server (PS121).
- Data encryption ensures privacy and security.
- Supports Windows Vista.
- HomePlug compatible.

Extend your home network
NETGEAR’s 85 Mbps Powerline Network Adapter (XET1001) is a convenient solution for extending your home network by using standard electrical outlets. This product enables you to set up an Internet connection in any room without running new wires. The XET1001 allows you to connect multiple devices to your network:

- Game Consoles.
- Storage Central.
- Desktop PCs.
- Slingbox.
- Notebook PCs.
- Internet Routers.

Short summary description NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

NETGEAR 85 Mbps Powerline Network Adapter, Wired, RJ-45, 85 Mbit/s, White

Long summary description NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

NETGEAR 85 Mbps Powerline Network Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.