location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nady Systems Check ‘Nady Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCL-815
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCL-815
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Nady Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nady Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2018 20:27:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Metered 1U Grey
  • - LED
  • - 8 AC outlet(s)
Long product name Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey :
The short editorial description of Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey

PCL-815, 1800W, 15A, 1U, LED display
More>>>
Short summary description Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey:
This short summary of the Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nady Systems PCL-815, Metered, 1U, Vertical, Grey, LED, 8 AC outlet(s)

Long summary description Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey:
This is an auto-generated long summary of Nady Systems PCL-815 power distribution unit (PDU) 8 AC outlet(s) 1U Grey based on the first three specs of the first five spec groups.

Nady Systems PCL-815. PDU types: Metered, Rack capacity: 1U, Mounting capability: Vertical. AC outlets quantity: 8 AC outlet(s). Monitoring: Current. Maximum current: 15 A, Load capacity: 1800 VA, Power protection features: Over voltage