Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Mobile phone, Tablet
- - Charger type: Indoor
- - Black
Long product name Muvit MUCHP0039 mobile device charger Mobile phone, Tablet Black Indoor
:
Smart Power 3000mA 3-USB Charger
The short editorial description of Muvit MUCHP0039 mobile device charger Mobile phone, Tablet Black Indoor
Smart Power 3000mA 3-USB Charger
More>>>
Short summary description Muvit MUCHP0039 mobile device charger Mobile phone, Tablet Black Indoor:
This short summary of the Muvit MUCHP0039 mobile device charger Mobile phone, Tablet Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
Muvit MUCHP0039, Indoor, Black
Long summary description Muvit MUCHP0039 mobile device charger Mobile phone, Tablet Black Indoor:
This is an auto-generated long summary of Muvit MUCHP0039 mobile device charger Mobile phone, Tablet Black Indoor based on the first three specs of the first five spec groups.
Muvit MUCHP0039. Charger type: Indoor, Charger compatibility: Mobile phone, Tablet. Product colour: Black