location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MEG Aegis
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ti5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TI5 12VTF-013TR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEG AEGIS TI5 12VTF-013TR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 09:57:57
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MSI MEG AEGIS TI5 12VTF-013TR user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Core i7-12700K (25MB Cache)
  • - NVIDIA GeForce RTX 3080 Ti (12GB GDDR6X)
  • - 64GB (4800MHz) DDR5-SDRAM (4 x 32) & 2000GB HDD, 1000GB SSD
Long product name MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black :
The short editorial description of MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black

Intel Core i7-12700K (25MB Cache), 64GB DDR5-SDRAM, 2000GB HDD, 1000GB SSD, Intel UHD Graphics 770, NVIDIA GeForce RTX 3080 Ti (12GB GDDR6X), LAN, WLAN, Bluetooth, Windows 10 Pro
More>>>
MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black:
The official marketing text of MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black as supplied by the manufacturer

NEW HYBRID ARCHITECTURE STRIVES
TO ACHIEVE THE ULTIMATE PERFORMANCE.
MSI gaming desktops are equipped with the latest 12th Gen Intel Core i9 overclockable processors with a hybrid architecture. In addition to having 8+8 cores and 24 threads, the hybrid architecture allows the big cores to focus on performance-demanding tasks and the small cores to focus on other less demanding tasks. This operation setup allows you to enjoy the ultimate gaming experience.

AMBIENT LINK
Team up with AAA game publisher, Ambient Link perfectly synchronizes MSI Mystic Light products with on-screen gaming, as well as the compatible lighting accessories, such as Nanoleaf Light Panels and Philip Hue Go. With Ambient Link, it's easy for gamers to create a realistic ambient lighting that is simulated via in-game color schemes, and extend the gaming world into the gamers' RGB PC setup and the whole room.

ULTRA-HIGH-SPEED, NO DELAY 2.5G+1G NETWORK
MEG Aegis Ti5 is equipped with a 2.5G network, providing players with smooth network experience.
With the dual network port design of the 1G network, players can ensure that game data is always maintained at the highest priority and enjoy an excellent network experience.

EASY TO UPGRADE
Always get the best performance out of your system with the latest technologies. The components inside MSI Gaming Desktops are easily accessible and ready to be upgraded at any time. Whether you’re expanding storage or upgrading your processor or graphics card, you can always keep your gaming rig up to date with the latest hardware.

Short summary description MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black:
This short summary of the MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI MEG Aegis TI5 12VTF-013TR, Intel® Core™ i7, i7-12700K, 64 GB, DDR5-SDRAM, 3 TB, Windows 10 Pro

Long summary description MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black:
This is an auto-generated long summary of MSI MEG Aegis TI5 12VTF-013TR Intel® Core™ i7 i7-12700K 64 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 10 Pro Desktop PC Black based on the first three specs of the first five spec groups.

MSI MEG Aegis TI5 12VTF-013TR. Processor type: Intel® Core™ i7, Processor: i7-12700K. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory speed: 4800 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system software: Windows 10 Pro. Power supply: 850 W. Form factor: Desktop. Product type: PC. Weight: 15,2 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor *
i7-12700K
Processor number of cores
12
Processor boost frequency
5 GHz
Processor cache
25 MB
Bus type
DMI4
Memory
Internal memory *
64 GB
Maximum memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x DIMM
Memory speed
4800 MHz
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Optical drives *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA III
Hard drive rotational speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3080 Ti
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
On-board graphics card model *
Intel UHD Graphics 770
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
LAN controller
Intel I225-V
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
DC-in jack
Yes
Design
Form factor *
Desktop
Volume
67 L
Placement supported
Vertical
Number of 3.5" bays
1
Number of 2.5" bays
2
Product colour *
Black
Performance
Chipset
Intel Z690
Audio chip
Realtek ALC1220P
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system software *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
850 W
80 PLUS certification
80 PLUS Gold
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Storage humidity
0 - 90%
Weight & dimensions
Width *
551,3 mm
Depth *
239,9 mm
Height *
511,6 mm
Weight *
15,2 kg
Package width
686 mm
Package depth
357 mm
Package height
673 mm
Package weight
21,3 kg
Packaging content
Display included *
No