Millet MIV7869_8450 L shirt/top T-shirt V-neck neckline Sleeveless Polyester, Wool

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2406
Info modified on:
14 Mar 2024, 19:26:41
Bullet Points Millet MIV7869_8450 L shirt/top T-shirt V-neck neckline Sleeveless Polyester, Wool:
  • - Soft
  • - Thermo-regulating
  • - Wicks moisture
Long product name Millet MIV7869_8450 L shirt/top T-shirt V-neck neckline Sleeveless Polyester, Wool:

Trekking Women's t-shirt, Light Woolblend, L, Pink

Short summary description Millet MIV7869_8450 L shirt/top T-shirt V-neck neckline Sleeveless Polyester, Wool:

Millet MIV7869_8450 L, T-shirt, Adult, Female, Pink, Monochromatic, L

Long summary description Millet MIV7869_8450 L shirt/top T-shirt V-neck neckline Sleeveless Polyester, Wool:

Millet MIV7869_8450 L. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Disk material: Polyester, Wool, Material description (name, %): Polyester 56, Wool 44%. Weight: 90 g. Quantity per pack: 1 pc(s). Best uses: Hiking, Travel

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.