Microsoft logo

Microsoft Surface Dock 2 mobile device dock station Tablet Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67471
Info modified on:
03 Aug 2022, 10:38:49
Warranty:
1-year limited warranty
Long product name Microsoft Surface Dock 2 mobile device dock station Tablet Black:

USB-C x 4, USB-A 3.2 x 2, Ethernet

Short summary description Microsoft Surface Dock 2 mobile device dock station Tablet Black:

Microsoft Surface Dock 2, Microsoft, Surface Book 3 Surface Pro 7 Surface Pro X Surface Laptop 3 Surface Go 2 Surface Pro..., Microsoft Surface Connector, Black

Long summary description Microsoft Surface Dock 2 mobile device dock station Tablet Black:

Microsoft Surface Dock 2. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface Book 3 Surface Pro 7 Surface Pro X Surface Laptop 3 Surface Go 2 Surface Pro.... Docking connector type: Microsoft Surface Connector. Width: 130 mm, Depth: 70 mm, Height: 30 mm, Weight: 515 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.