location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam® Communicate™ STX PLUS for Skype™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961410-8914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,3 MP 640 x 480 pixels 30 fps
  • - Standard connectivity: USB
  • - Black
Warranty: 2-year
Long product name Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black :
The short editorial description of Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black

QuickCam® Communicate™ STX PLUS for Skype™, 640x480 pixels, 30 fps, Fixed focus, BMP, JPEG
More>>>
Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black:
The official marketing text of Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black as supplied by the manufacturer

QuickCam® Communicate™ STX PLUS for Skype™ takes your video communications to the next level. Add video to Skype™, and share a real smile. Clear video with 640 x 480 VGA quality and RightLight™ technology provides improved image clarity even in dim lighting, and your calls are always echo free with the integrated microphone and RightSound™ technology.

Features:

- VGA video sensor.
- RightLight™ technology provides improved image clarity in dim light.
- Integrated microphone with RightSound™ technology ensures your voice comes through clear and echo free.
- Switched privacy shade makes launching and closing video sessions easy or use for audio video mute when in a video call.
- Set it up in 3 quick steps; Logitech software walks you through the process.
- Snapshot button makes taking stills fast and easy.
- Activity light lets you know when you're “live.”
- Flexible clip attaches to any monitor or notebook, and stands on a tabletop.
- Make live video calls to friends and family. Experience the next best thing to being there in person.

Short summary description Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black:
This short summary of the Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam® Communicate™ STX PLUS for Skype™, 1,3 MP, 640 x 480 pixels, 30 fps, USB, Black, - QuickCam software; - Web camming software.

Long summary description Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black:
This is an auto-generated long summary of Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1,3 MP 640 x 480 pixels USB Black based on the first three specs of the first five spec groups.

Logitech QuickCam® Communicate™ STX PLUS for Skype™. Megapixel: 1,3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Standard connectivity: USB, Product colour: Black. Bundled software: - QuickCam software; - Web camming software. . Minimum RAM: 64 MB. Minimum processor: Pentium II 500, Minimum storage drive space: 200 MB, Focus: Fixed

Performance
Megapixel *
1,3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Standard connectivity *
USB
Product colour *
Black
Packaging content
Bundled software
- QuickCam software; - Web camming software.
System requirements
Minimum RAM
64 MB
Other features
I/O ports
1 x USB - 4 PIN USB Type A 1 x Headset
Minimum processor
Pentium II 500
Minimum storage drive space
200 MB
Focus
Fixed
Cable type
1 x 6 ft. USB cable
Additional accessories
Full stereo headphone
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:25:32
Uk has collected 1 expert review for Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB
(show image)
961556-0510 QuickCam Chat for Skype 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam® Chat webcam 640 x 480 pixels Logitech QuickCam® Chat webcam 640 x 480 pixels
(show image)
961462-0510 QuickCam® Chat 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam® Connect webcam 640 x 480 pixels USB Logitech QuickCam® Connect webcam 640 x 480 pixels USB
(show image)
961459-0510 QuickCam® Connect 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)