Logitech logo

Logitech MK520, DK keyboard Mouse included RF Wireless QWERTY Danish

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25327
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year
Long product name Logitech MK520, DK keyboard Mouse included RF Wireless QWERTY Danish:

MK520 Wireless Combo

Logitech MK520, DK keyboard Mouse included RF Wireless QWERTY Danish:

A sleek keyboard-and-mouse combo that puts convenience and control comfortably at your fingertips.

Type right
With softly rounded keys, a full-size layout, and a palm rest, this keyboard treats your hands right.

Palm pal
The laser mouse keeps your hand happy and supported with contoured sides and soft rubber grips.

Power-packed
The mouse and keyboard are so energy efficient you just might forget they use batteries at all.

Full-size layout
You’ve got the room you need to type comfortably—with all the keys where you expect them to be.

Logitech® Incurve keys™
Whisper-quiet , concave keys position your fingers properly, and their softly rounded edges invite your fingertips to glide from key to key, hour after hour.

Hand-friendly laser mouse
Contoured sides and soft rubber grips keep your hand comfortable, supported, and in control. You’ll enjoy smooth, precise tracking on virtually any surface.

Batteries without hassle
A battery life of up to three years for the keyboard and one year for the mouse practically eliminates the need to replace batteries.

Logitech® Unifying receiver
The tiny wireless receiver stays in your laptop—there’s no need to unplug it when you move around—and connects both the keyboard and mouse.

Advanced 2.4 GHz wireless
So you can work or play in more places—like your comfy couch—the long-range wireless connection virtually eliminates delays, dropouts, and interference.

Instant media access
One-touch media controls on your keyboard let you mute your computer or skip to the next song instantly—without using your mouse.

Adjustable tilt legs
You can extend the folding legs to increase the keyboard tilt to 8 degrees to address your personal ergonomic needs.

Easy keyboard storage
You can store your keyboard standing up to free up space on your desk.

Short summary description Logitech MK520, DK keyboard Mouse included RF Wireless QWERTY Danish:

Logitech MK520, DK, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description Logitech MK520, DK keyboard Mouse included RF Wireless QWERTY Danish:

Logitech MK520, DK. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.