Logitech logo

Logitech M240 mouse Travel Ambidextrous Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102675
Info modified on:
14 Jun 2024, 10:21:19
Bullet Points Logitech M240 mouse Travel Ambidextrous Bluetooth:
  • - Pair and Play: With fast, easy Bluetooth wireless technology, you’re connected in seconds to this quiet cordless mouse —no dongle or port required
  • - Less Noise, More Focus: Silent mouse with 90% reduced click sound and the same click feel, eliminating noise and distractions for you and others around you
  • - Long-Lasting Battery Life: Up to 18-month battery life with an energy-efficient auto sleep feature, so you can go longer between battery changes
  • - Comfortable, Travel-Friendly Design: Small enough to toss in a bag; this slim and ambidextrous portable compact mouse guides either your right or left hand into a natural position
  • - Long-Range: Reliable, long-range Bluetooth wireless mouse works up to 10m/33 feet away from your computer
  • - Works on multiple platforms: Experience seamless compatibility with Windows, macOS, Linux, ChromeOS, iPadOS, and Android operating systems; it is also a Works with Chromebook certified product
  • - Plastic parts in M240 Silent computer mouse include certified post-consumer recycled plastic (48% for Graphite, and 37% Off-white and Rose)
  • - Certified Carbon Neutral
Long product name Logitech M240 mouse Travel Ambidextrous Bluetooth:

Logitech M240 Silent Bluetooth Mouse, Wireless, Compact, Portable, Smooth Tracking, 18-Month Battery, for Windows, macOS, ChromeOS, Compatible with PC, Mac, Laptop, Tablets

Logitech M240 mouse Travel Ambidextrous Bluetooth:

Meet the reliable Logitech M240 Silent Bluetooth Mouse that frees up your workspace.
Pair and play with a fast, easy Bluetooth wireless connection; just seconds and you’re connected—no dongle or port required.
Ultra quiet-mouse with 90% reduced click sound and same click feel eliminates noise and distractions for you and others around you.
18-month battery life with auto sleep, so you go longer between battery changes.
Comfortable, travel-friendly slim mouse is small enough to toss in a bag; the ambidextrous design guides either your right or left hand into a natural position.
Reliable, long-range Bluetooth mouse works up to 10m/33 feet away from your computer

Short summary description Logitech M240 mouse Travel Ambidextrous Bluetooth:

Logitech M240, Ambidextrous, Bluetooth, Pink

Long summary description Logitech M240 mouse Travel Ambidextrous Bluetooth:

Logitech M240. Form factor: Ambidextrous. Device interface: Bluetooth, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Pink

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.