Logitech logo

Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
907851
Info modified on:
20 Sept 2024, 04:23:41
Warranty:
2-Year Limited Hardware Warranty
Long product name Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:

M171 Wireless Mouse, 2.4 GHz

Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:

WIRELESS Simplicity
M171 is ready when you are. Simply plug the receiver into a USB port on your device to start working in seconds. The small size and smooth cursor control make it great for tight workspaces and busy desks. Enjoy the world of wireless!

ANY HAND, ANYWHERE
The compact, wireless M171 has a fully ambidextrous design that easily fits within your laptop bag, so you can get to work anywhere—whether you’re left- or right-handed.

PLUG & PLAY WIRELESS
Connect in 3 seconds and get up to 10 meters of wireless freedom with a strong, reliable USB receiver. That means no delays, no dropouts. M171 is compatible with Windows, macOS, Chrome OS and Linux and works instantly when you plug the USB receiver into your computer or laptop.

Easy Navigation, Smooth Control
Easy navigation thanks to a controlled line-by-line scrolling and optical tracking. The optical sensor gives you smooth and accurate cursor control on almost any surface. That means accurate mouse movements with no more annoying missed clicks.

QUALITY YOU CAN RELY ON
The mouse is built with the same high quality standards that have made Logitech the global leader for mice and keyboards. Durable and reliable, M171 also works up to 12 months without changing batteries thanks to the on/off switch button and auto-sleep power-saving mode.

BETTER THAN A TOUCHPAD
Using a mouse is more ergonomic than a touchpad. The compact shape and wireless capability lets you work comfortably —at home, the office, or anywhere in between.

Decades of Design Excellence
We bring over 25 years of expertise and innovation creating mice of various sizes and shapes that provide an extra degree of comfort. Our solutions are meticulously crafted to fit right- or left-handed users, making it easier to find the product that’s right for you.

Short summary description Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:

Logitech M171, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:

Logitech M171. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Control panel: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
Terms of use Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI 910-004424:
© 2015 Logitech. Logitech, Logi, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, Windows Vista, and the Windows logo are trademarks of the Microsoft group of companies. Chrome OS is a trademark of Google Inc.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.