Lindy logo

Lindy 6130 audio mixer 8 channels 10 - 100000 Hz

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11850
Info modified on:
07 Nov 2022, 18:54:57
Long product name Lindy 6130 audio mixer 8 channels 10 - 100000 Hz:

8-Channel Mixer 2 Mono 3 Mono/Stereo channels

Short summary description Lindy 6130 audio mixer 8 channels 10 - 100000 Hz:

Lindy 6130, 8 channels, 13 W

Long summary description Lindy 6130 audio mixer 8 channels 10 - 100000 Hz:

Lindy 6130. Channels quantity: 8 channels, Frequency range: 10 - 100000 Hz. Headphone connectivity: 6.3 mm. Power consumption (typical): 13 W. Width: 227 mm, Depth: 273 mm, Height: 47 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.